Texas Instruments TLV2762 Dual 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier TLV2762ID

Description
Dual 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier 8-SOIC -40 to 85
Request a Quote
Description
Dual 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2762ID is a dual-channel, 1.8 V micropower operational amplifier with rail-to-rail input and output capability, designed for low-voltage, low-power applications. It operates from 1.8 V to 3.6 V with a supply current of 20 μA per channel and a shutdown current of 10 nA per channel. The device features a 500 kHz bandwidth, a slew rate of 0.20 V/μs, and an input offset voltage of 550 μV. It is packaged in an 8-pin SOIC with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The TLV2762ID is a dual-channel, 1.8 V micropower operational amplifier with rail-to-rail input and output capability, designed for low-voltage, low-power applications. It operates from 1.8 V to 3.6 V with a supply current of 20 μA per channel and a shutdown current of 10 nA per channel. The device features a 500 kHz bandwidth, a slew rate of 0.20 V/μs, and an input offset voltage of 550 μV. It is packaged in an 8-pin SOIC with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
TLV2762 Dual 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier - TLV2762ID - Texas Instruments
Dallas, TX, United States
TLV2762 Dual 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier
TLV2762ID
TLV2762 Dual 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier TLV2762ID
Dual 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier 8-SOIC -40 to 85

Dual 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2762ID - 055129-TLV2762ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2762ID
055129-TLV2762ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2762ID 055129-TLV2762ID
Manufacturer: Texas Instruments Win Source Part Number: 055129-TLV2762ID Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.23 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 550μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V Operating Supply Current: 20μA Channel Output Current: 10.2mA Gain Bandwidth Product (GBP): 500kHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055129-TLV2762ID
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.23 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 550μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 20μA
Channel Output Current: 10.2mA
Gain Bandwidth Product (GBP): 500kHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLV2762ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 3500uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 3500uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 1.8V 500kHz 20uA Operational Amplifier IC
687-TLV2762ID
Dual 1.8V 500kHz 20uA Operational Amplifier IC 687-TLV2762ID
Dual 1.8V Op Amp, 500kHz BW, 20uA, Rail-to-Rail, 8-SOIC Product overview: TLV2762ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 500kHz, 20uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8V, 500kHz, 20uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2762ID can be used for catalog matching and distributor lookup.

Dual 1.8V Op Amp, 500kHz BW, 20uA, Rail-to-Rail, 8-SOIC Product overview: TLV2762ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 500kHz, 20uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8V, 500kHz, 20uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2762ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34455-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34455-5-ND
Instrumentation, Op Amps, Buffer Amps 296-34455-5-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2762ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2762ID
Instrumentation, OP Amps, Buffer Amps TLV2762ID
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2762ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2762ID
Integrated Circuits (ICs) - Linear - Amplifiers TLV2762ID
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2762ID
Operational Amplifiers - Op Amps TLV2762ID
Operational Amplifiers - Op Amps Dual Micropwr R-to-R Single Supply

Operational Amplifiers - Op Amps Dual Micropwr R-to-R Single Supply

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2762ID 055129-TLV2762ID TLV2762ID 687-TLV2762ID 296-34455-5-ND TLV2762ID TLV2762ID TLV2762ID
Product Name TLV2762 Dual 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2762ID Dual 1.8V 500kHz 20uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Package Type SOIC,VSSOP SSOP; SOP; 8-VSSOP SOIC; SOIC8 Rail/Tube SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) 10.2 mA
Supply Voltage (VS) 1.8 to 3.6 volts 1.8 to 3.6 volts
Source Current (IS) 0.0200 milliamps 0.0200 milliamps 0.0200 milliamps
VOS 0.5500 millivolts 0.5500 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
LM193QML Low Power Low Offset Voltage Dual Comparator - 5962-9452602MPA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
7 suppliers