The TLV2772IP is a dual CMOS operational amplifier in an 8-pin PDIP package, operating from a 2.5 V to 5.5 V single supply with a 1 mA supply current per channel. It features a 10.5 V/µs typical slew rate, a 5.1 MHz gain bandwidth, rail-to-rail output swing, and a 360 µV maximum input offset voltage at 25°C. The device supports a temperature range of −40°C to 125°C, includes a micropower shutdown mode with less than 1 µA quiescent current, and is qualified for automotive applications. It drives 600-Ω loads with 0.005% THD+N and has a 17 nV/√Hz input noise voltage.
Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier 8-PDIP -40 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1270285-TLV2772IP
Packaging: Tube
Mounting Style: Through Hole
Output Type: Rail-to-Rail
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 10.5V/μs
Gain Bandwidth Product: 5.1MHz
Current - Input Bias: 2pA
Voltage - Input Offset: 500μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2772
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PDIP8
Dual Op Amp, 5.1MHz, 9V/µs, Rail-to-Rail, CMOS, 2.5mV Vos Product overview: TLV2772IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.1MHz, 9V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.1MHz, 9V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2772IP can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8DIP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2772IP | 296-1903-5-ND | 1270285-TLV2772IP | TLV2772IP | 687-TLV2772IP | TLV2772IP | TLV2772IP |
| Product Name | TLV2772 Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2772IP | Dual 5.1MHz 9V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 3 volts | ||||
| VOS | 2.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||
| Quiescent Current (IQ) | 2000 microamps | ||||||
| CMRR | 70 dB |