Texas Instruments TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier TLV2772AMJGB

Description
Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - TLV2772AMJGB - Texas Instruments
Dallas, TX, United States
TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier
TLV2772AMJGB
TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier TLV2772AMJGB
Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 8-CDIP -55 to 125

Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV2772AMJGB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV2772AMJGB-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV2772AMJGB-ND
IC OP AMP 2CH 8-CDIP

IC OP AMP 2CH 8-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2772AMJGB
Integrated Circuits (ICs) - Linear - Amplifiers TLV2772AMJGB
MILITARY-GRADE, DUAL, 6-V, 5.1-M

MILITARY-GRADE, DUAL, 6-V, 5.1-M

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2772AMJGB 296-TLV2772AMJGB-ND TLV2772AMJGB
Product Name TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 2.5 to 6 volts 2.5 volts
VOS 1.6 millivolts
Quiescent Current (IQ) 2000 microamps
CMRR 70 dB
GBW 5.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, OP Amps, Buffer Amps - CLC5523IN - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 13.5 milliamps
IBIAS 3 µA
View Details
BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
INA115 Precision Instrumentation Amplifier - INA115AU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
9 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers