The TLV2711 is a single, rail-to-rail, micropower operational amplifier in a 5-pin SOT-23 package measuring 2.9mm by 2.8mm, designed for low-voltage, battery-powered applications. It operates from 2.7V to 10V with a typical supply current of 11μA per channel and exhibits a noise level of 50nV/√Hz at 1kHz. The input common-mode range includes the negative rail, and the output swings rail-to-rail. It is rated for operation from 0°C to 70°C or -40°C to 85°C depending on variant. The device features a typical input bias current of 1pA and an input voltage offset of 3mV at 25°C.
Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1109292-TLV2711CDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.025 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 450μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 13μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 65kHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
10V Rail-to-Rail Op Amp, 65kHz BW, 13uA, SOT-23-5 Product overview: TLV2711CDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 65kHz, 13uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10V, 65kHz, 13uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2711CDBVRG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps Single LinCMOS Rail-To-Rail uPower
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2711CDBVRG4 | 1109292-TLV2711CDBVRG4 | 687-TLV2711CDBVRG4 | TLV2711CDBVRG4-ND | TLV2711CDBVRG4 | TLV2711CDBVRG4 | TLV2711CDBVRG4 | TLV2711CDBVRG4 |
| Product Name | TLV2711 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2711CDBVRG4 | 10V 65kHz 13uA SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 10 volts | 2.7 to 10 volts | 5 volts | 2.7 volts | ||||
| GBW | 0.0650 MHz | 0.0650 MHz | 0.0650 MHz | |||||
| Slew Rate | 0.0250 V/µs | 0.0250 V/µs | 0.0250 V/µs | 0.0250 V/µs | 2.50E-8 V/µs | 0.0250 V/µs | ||
| CMRR | 65 dB |