Texas Instruments TLV2785A Quad 1.8V RRIO, 8MHz Amplifier With Shutdown TLV2785AID

Description
Quad 1.8V RRIO, 8MHz Amplifier With Shutdown 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad 1.8V RRIO, 8MHz Amplifier With Shutdown 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2785A Quad 1.8V RRIO, 8MHz Amplifier With Shutdown - TLV2785AID - Texas Instruments
Dallas, TX, United States
TLV2785A Quad 1.8V RRIO, 8MHz Amplifier With Shutdown
TLV2785AID
TLV2785A Quad 1.8V RRIO, 8MHz Amplifier With Shutdown TLV2785AID
Quad 1.8V RRIO, 8MHz Amplifier With Shutdown 16-SOIC -40 to 125

Quad 1.8V RRIO, 8MHz Amplifier With Shutdown 16-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10690-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10690-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10690-5-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2785AID - 1270331-TLV2785AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2785AID
1270331-TLV2785AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2785AID 1270331-TLV2785AID
Manufacturer: Texas Instruments Win Source Part Number: 1270331-TLV2785AID Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Family Name: TLV2785A Categories: Integrated Circuits (ICs) Operating Supply Current: 650μA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-SOIC Output Current per Channel: 23mA SR - Slew Rate: 5 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): 1.8 V ~ 3.6 V, ±0.9 V ~ 1.8 V Alternative Parts (Cross-Reference): ADA4505-4ACBZ-RL; AD8619ARUZ; AR8609ARUZ-Reel; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270331-TLV2785AID
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Family Name: TLV2785A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 650μA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-SOIC
Output Current per Channel: 23mA
SR - Slew Rate: 5 V/μs
GBP - Gain Bandwidth Product: 8MHz
Dual Supply Voltage (±): 1.8 V ~ 3.6 V, ±0.9 V ~ 1.8 V
Alternative Parts (Cross-Reference): ADA4505-4ACBZ-RL; AD8619ARUZ; AR8609ARUZ-Reel;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLV2785AID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDSO16

Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
Quad 8MHz 1.8V SOIC Operational Amplifier IC
687-TLV2785AID
Quad 8MHz 1.8V SOIC Operational Amplifier IC 687-TLV2785AID
Quad Op Amp, 8MHz, 1.8V RRIO, Low Vos, 16-SOIC Product overview: TLV2785AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8MHz, 1.8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 8MHz, 1.8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2785AID can be used for catalog matching and distributor lookup.

Quad Op Amp, 8MHz, 1.8V RRIO, Low Vos, 16-SOIC Product overview: TLV2785AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8MHz, 1.8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 8MHz, 1.8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2785AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2785AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2785AID
Integrated Circuits (ICs) - Linear - Amplifiers TLV2785AID
IC OPAMP GP 4 CIRCUIT 16SOIC

IC OPAMP GP 4 CIRCUIT 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2785AID
Operational Amplifiers - Op Amps TLV2785AID
Operational Amplifiers - Op Amps Quad 1.8V RRIO 8MHz Amp w/Shtdwn

Operational Amplifiers - Op Amps Quad 1.8V RRIO 8MHz Amp w/Shtdwn

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2785AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2785AID
Instrumentation, OP Amps, Buffer Amps TLV2785AID
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2785AID 296-10690-5-ND 1270331-TLV2785AID TLV2785AID 687-TLV2785AID TLV2785AID TLV2785AID TLV2785AID
Product Name TLV2785A Quad 1.8V RRIO, 8MHz Amplifier With Shutdown Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2785AID Quad 8MHz 1.8V SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC16 Rail/Tube 16-SOIC (0.154, 3.90mm Width) SOIC; 16-SOIC (0.154\", 3.90mm Width)
Features Rail-Rail-Out
Source Current (IS) 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps
Slew Rate 5 V/µs 5 V/µs 4.3 V/µs 5.00E-6 V/µs 5 V/µs
Unlock Full Specs
to access all available technical data