Single LinCMOS(TM) Rail-To-Rail Low-Power Operational Amplifier 5-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 1270243-TLV2731CDBVT
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 850μA
Amplifier Type: General Purpose
Slew Rate: 1.6V/μs
Gain Bandwidth Product: 2MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 700μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2731
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 10V, ±1.35V ~ 5V
Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO5
1-Ch Op Amp, 2MHz BW, 5V, SOT-23-5 Product overview: TLV2731CDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2731CDBVT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps Single LinCMOS Rail-To-Rail Lo-Pwr
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2731CDBVT | 1270243-TLV2731CDBVT | TLV2731CDBVT | 687-TLV2731CDBVT | 296-TLV2731CDBVTCT-ND | TLV2731CDBVT | TLV2731CDBVT | TLV2731CDBVT | TLV2731CDBVT |
| Product Name | TLV2731 Single LinCMOS(TM) Rail-To-Rail Low-Power Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2731CDBVT | 2MHz 5V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 10 volts | 2.7 to 10 volts | 5 volts | 2.7 volts | |||||
| GBW | 2 MHz | 2 MHz | 2 MHz | ||||||
| Slew Rate | 1.25 V/µs | 1.6 V/µs | 1.25 V/µs | 1.6 V/µs | 1.60E-6 V/µs | 1.6 V/µs | |||
| CMRR | 60 dB |