The TLV274DR2G is a quad operational amplifier featuring rail-to-rail output capability, allowing the output to swing within 320 mV of the positive rail and 50 mV of the negative rail. It operates effectively across a wide supply voltage range from 2.7 V to 36 V, making it suitable for various applications, including battery-operated devices. The amplifier has a bandwidth of 3 MHz and a slew rate of 2.4 V/µs while consuming a low quiescent current of 550 µA. It is designed for high input impedance and low bias currents, which enhances its compatibility with a variety of signal sensors. The TLV274DR2G is available in compact packages such as SOIC-14 and TSSOP-14, facilitating integration into high-density PCBs. It is also AEC-Q100 qualified, making it suitable for automotive applications.
onsemi TLV274DR2G Operational Amplifier
onsemi TLV274DR2G Operational Amplifier
onsemi TLV274DR2G Operational Amplifier
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifier, 3MHz, Low power, CMOS Op-Amp
4-Ch Op Amp, 3MHz, 2.7V/µs, 5V, Automotive, 14-Pin SOIC Product overview: TLV274DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3MHz, 2.7V, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 3MHz, 2.7V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV274DR2G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1319294-TLV274DR2G
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.8V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 1.3 mV
Current - Supply: 465µA
Current - Output / Channel: 65 mA
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 488-TLV274DR2GCT,488
Base Product Number: TLV274
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 36 V
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
OPAMP, 3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC OPAMP GP 4 CIRCUIT 14SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 2148926P | 2148926 | 488-TLV274DR2GCT-ND | TLV274DR2G | 687-TLV274DR2G | 1319294-TLV274DR2G | TLV274DR2G | TLV274DR2G | 12AJ7311 | TLV274DR2G |
| Product Name | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Automotive 3MHz 2.7V 5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 3Mhz, -40 To 125Deg C Rohs Compliant Onsemi | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Package Type | SOIC; SOIC | SOIC; Soic | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC-14 | SOIC; 14-SOIC (0.154", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Number of Pins | 14 | 14 | ||||||||
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.4650 milliamps | 0.4650 milliamps | 0.4650 milliamps | 0.4650 milliamps |