The TLV2474A is a quad low-power rail-to-rail input/output operational amplifier with a supply current of 600 μA per channel and a gain-bandwidth product of 2.8 MHz. It operates from a 2.7 V to 6 V supply and provides output drive of up to 35 mA at 500 mV from the rail. The device is packaged in a 14-pin HTSSOP with an operating temperature range of -40°C to 125°C.
Quad Low-Power Rail-to-Rail Input/Output Op Amp 14-HTSSOP -40 to 125
Quad Op Amp, 2.8MHz BW, 6V, Rail-to-Rail, HTSSOP Product overview: TLV2474AIPWPR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.8MHz, 6V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.8MHz, 6V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2474AIPWPR can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1109250-TLV2474AIPWP
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 600μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC CMOS 4 CIRCUIT 14HTSSOP
IC CMOS 4 CIRCUIT 14HTSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
IC OPAMP GP 2.8MHZ RRO 14HTSSOP
Precision Amplifiers Quad Lo-Pwr R-to-R Input/Output Op Amp
IC CMOS 4 CIRCUIT 14HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2474AIPWPR | 687-TLV2474AIPWPR | 296-10628-2-ND | 1109250-TLV2474AIPWPR | TLV2474AIPWPR | TLV2474AIPWPR | TLV2474AIPWPR | 815-TLV2474AIPWPR | TLV2474AIPWPR | TLV2474AIPWPR |
| Product Name | TLV2474A Quad Low-Power Rail-to-Rail Input/Output Op Amp | Quad 2.8MHz 6V HTSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2474AIPWPR | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2.8MHZ RRO 14HTSSOP | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 to 6 volts | 6 volts | 2.7 volts | |||||
| VOS | 1.6 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 750 microamps | |||||||||
| CMRR | 61 dB |