Texas Instruments TLV2474 Quad Low-Power Rail-to-Rail Input/Output Op Amp TLV2474ID

Description
Quad Low-Power Rail-to-Rail Input/Output Op Amp 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad Low-Power Rail-to-Rail Input/Output Op Amp 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2474 Quad Low-Power Rail-to-Rail Input/Output Op Amp - TLV2474ID - Texas Instruments
Dallas, TX, United States
TLV2474 Quad Low-Power Rail-to-Rail Input/Output Op Amp
TLV2474ID
TLV2474 Quad Low-Power Rail-to-Rail Input/Output Op Amp TLV2474ID
Quad Low-Power Rail-to-Rail Input/Output Op Amp 14-SOIC -40 to 125

Quad Low-Power Rail-to-Rail Input/Output Op Amp 14-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26801-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26801-5-ND
Instrumentation, Op Amps, Buffer Amps 296-26801-5-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2474ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2474ID
Instrumentation, OP Amps, Buffer Amps TLV2474ID
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Ic, Op Amp, Quad Rrio, Smd, Soic14; No. Of Amplifiers Texas Instruments - 29AH7881 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Quad Rrio, Smd, Soic14; No. Of Amplifiers Texas Instruments
29AH7881
Ic, Op Amp, Quad Rrio, Smd, Soic14; No. Of Amplifiers Texas Instruments 29AH7881
IC, OP AMP, QUAD RRIO, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:2.8MHz; Slew Rate:1.5V/µs; Supply Voltage Range:± 1.35V to ± 3V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP AMP, QUAD RRIO, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:2.8MHz; Slew Rate:1.5V/µs; Supply Voltage Range:± 1.35V to ± 3V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2474ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2474ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2474ID
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2474ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2474ID
Integrated Circuits (ICs) - Linear - Amplifiers TLV2474ID
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLV2474ID
Precision Amplifiers TLV2474ID
Precision Amplifiers Quad Lo-Pwr R-to-R Input/Output Op Amp

Precision Amplifiers Quad Lo-Pwr R-to-R Input/Output Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2474ID 296-26801-5-ND TLV2474ID 29AH7881 TLV2474ID TLV2474ID TLV2474ID
Product Name TLV2474 Quad Low-Power Rail-to-Rail Input/Output Op Amp Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Ic, Op Amp, Quad Rrio, Smd, Soic14; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 1.35 to 3 volts 2.7 volts
VOS 2.2 millivolts 0.2500 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 61 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA101 Very High Accuracy Instrumentation Amplifier - INA101KUE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
5 suppliers
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VGA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
3 suppliers
BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers