The TLV2765 is a quad operational amplifier designed for single-supply operation from 1.8 V to 3.6 V, featuring rail-to-rail input and output capability and a shutdown mode with 10 nA per channel current draw. It operates over the industrial temperature range of −40°C to 85°C and is packaged in a 16-pin TSSOP. The device provides a 500 kHz bandwidth and a slew rate of 0.20 V/μs with a supply current of 20 μA per channel.
Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 16-TSSOP -40 to 85
Operational Amplifier, 4 Func, 3500uV Offset-Max, CMOS, PDSO16
4-Ch Op Amp, 500kHz BW, 1.8V, Rail-to-Rail, CMOS, TSSOP Product overview: TLV2765IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 1.8V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500kHz, 1.8V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2765IPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319892-TLV2765IPW
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 4
Standard Package: 90
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.23V/µs
Gain Bandwidth Product: 500 kHz
Current - Input Bias: 3 pA
Voltage - Input Offset: 550 µV
Current - Supply: 20µA (x4 Channels)
Current - Output / Channel: 10.2 mA
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-34462-5,TLV2765I
Base Product Number: TLV2765
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 3.6 V
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
Operational Amplifiers - Op Amps Quad 1.8-V Micropwr R-to-R Single Sply
IC OPAMP GP 4 CIRCUIT 16TSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2765IPW | TLV2765IPW | 687-TLV2765IPW | 1319892-TLV2765IPW | 296-34462-5-ND | TLV2765IPW | TLV2765IPW | TLV2765IPW |
| Product Name | TLV2765 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown | 500kHz 1.8V TSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC,TSSOP | SSOP; SOP; TSSOP; TSSOP16 | Rail/Tube | SSOP; SOP; TSSOP; 16-TSSOP (0.173", 4.40mm Width) | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Life Cycle Stage | Active | Active | Last Shipments | |||||
| Supply Voltage (VS) | 1.8 to 3.6 volts | 1.8 volts |