The TLV2623 is a dual-channel, low-power operational amplifier with rail-to-rail output and shutdown capability, designed for single-supply operation from 2.7 V to 5.5 V. It provides 11 MHz bandwidth and a slew rate of 10 V/µs, with a supply current of 800 µA per channel and a shutdown current of 4 µA per channel. The device features an input voltage range that includes the positive rail and an input noise voltage of 27 nV/√Hz. It operates over the industrial temperature range of -40°C to 125°C and is packaged in an 8-pin SOIC configuration.
800 uA/ch, 11MHz, RRO, Low Voltage, Dual Channel Op Amp with Shutdown 14-SOIC -40 to 125
Dual Op Amp, 11MHz, 800uA, RRO, 2.75V, 14-SOIC Product overview: TLV2623IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 11MHz, 800uA, 2.75V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 11MHz, 800uA, 2.75V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2623IDR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC
Operational Amplifier, 2 Func, 4500uV Offset-Max, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1109283-TLV2623IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 800μA
Channel Output Current: 28mA
Gain Bandwidth Product (GBP): 11MHz
Alternative Parts (Cross-Reference): MAX4327ESD; TLV2623ID; TLV2623IDRG4; TLV2623IDR;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC CMOS 2 CIRCUIT 14SOIC
IC CMOS 2 CIRCUIT 14SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2623IDR | 687-TLV2623IDR | 296-10650-2-ND | TLV2623IDR | 1109283-TLV2623IDR | TLV2623IDR | TLV2623IDR | TLV2623IDR |
| Product Name | TLV2623 800 uA/ch, 11MHz, RRO, Low Voltage, Dual Channel Op Amp with Shutdown | Dual 11MHz 800uA 2.75V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2623IDR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.75 volts | 2.7 to 5.5 volts | 2.7 volts | ||||
| VOS | 3.5 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 1000 microamps | |||||||
| CMRR | 77 dB |