Operational Amplifier, 2 Func, 6800uV Offset-Max, CMOS, PDIP8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Dual Op Amp, 500kHz BW, 550uV Vos, 1.8V, PDIP-8 Product overview: TLV2762IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500kHz, 1.8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 500kHz, 1.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2762IP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109326-TLV2762IP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.23 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 550μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 20μA
Channel Output Current: 10.2mA
Gain Bandwidth Product (GBP): 500kHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2762IP | TLV2762IP-ND | 687-TLV2762IP | 1109326-TLV2762IP | TLV2762IP | TLV2762IP |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 500kHz 1.8V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2762IP | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||
| Package Type | DIP; PDIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; PDIP; 8-PDIP | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | Removed; Obsolete | ||
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps |