Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO14
2-Ch Op Amp, 8MHz BW, 250uV Vos, SOIC, Surface Mount Product overview: TLV2783AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 8MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2783AID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 122129-TLV2783AID
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 650μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 2 CIRCUIT 14SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2783AID | 687-TLV2783AID | 122129-TLV2783AID | 296-13372-5-ND | TLV2783AID | TLV2783AID |
| Product Name | SMD 8MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2783AID | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||
| Package Type | SOP; SOP14 | Rail/Tube | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed; Obsolete | Removed | ||
| Supply Voltage (VS) | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 volts | |||
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5 V/µs | 5.00E-6 V/µs |