The TLV2473 is a dual-channel CMOS rail-to-rail input/output operational amplifier with shutdown capability, designed for low-voltage, high-performance applications. It operates from a 2.7V to 6V supply, consumes 600μA per channel, and provides a 2.8MHz gain-bandwidth product with 1.5V/μs slew rate. The device can drive up to 35mA into a 500mV load off the rail and supports input and output swing to within 180mV of each supply rail. The TLV2473CDGQR variant is packaged in a 10-pin HVSSOP (DGQ) with a temperature range of 0°C to 70°C, and is rated for lead-free, RoHS-compliant assembly with a Level-1 MSL reflow rating.
Dual Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 10-MSOP-PowerPAD 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032957-TLV2473CDGQR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP-PowerPad
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 600μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP
2-Ch 2.8MHz RRIO Op Amp, 3V, HTSSOP Product overview: TLV2473CDGQR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8MHz, 3V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.8MHz, 3V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2473CDGQR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 2200uV Offset-Max, CMOS, PDSO10
CMOS Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP
IC CMOS 2 CIRCUIT 10HVSSOP
Precision Amplifiers Dual Lo-Pwr R-to-R I/O Op Amp w/Shutdwn
IC CMOS 2 CIRCUIT 10HVSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2473CDGQR | 032957-TLV2473CDGQR | 296-10620-2-ND | 687-TLV2473CDGQR | TLV2473CDGQR | TLV2473CDGQR | TLV2473CDGQR | TLV2473CDGQR | TLV2473CDGQR |
| Product Name | TLV2473 Dual Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2473CDGQR | Instrumentation, Op Amps, Buffer Amps | 2.8MHz 3V HTSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 3 volts | ||||||
| VOS | 2.2 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 750 microamps | ||||||||
| CMRR | 61 dB |