Single LinCMOS(TM) Rail-To-Rail Low-Power Operational Amplifier 5-SOT-23
1MHz Op Amp, 1.35-10V, 850uA, SOT-23-5 Product overview: TLV2731IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 10V, 850uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 10V, 850uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2731IDBVT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps Single LinCMOS Rail-To-Rail Lo-Pwr
IC OPAMP GP 1 CIRCUIT SOT23-5
OP AMP, RRO/P, SMD, 2731, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:1.25V/µs; Supply Voltage Range:2.7V to 10V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2731IDBVT | 687-TLV2731IDBVT | 296-TLV2731IDBVTDKR-ND | TLV2731IDBVT | TLV2731IDBVT | TLV2731IDBVT | TLV2731IDBVT | 29AH7888 | TLV2731IDBVT |
| Product Name | TLV2731 Single LinCMOS(TM) Rail-To-Rail Low-Power Operational Amplifier | 1MHz 10V 850uA SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Rro/p, Smd, 2731, Sot-23-5; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 volts | 2.7 to 10 volts | |||||
| GBW | 2 MHz | 2 MHz | |||||||
| Slew Rate | 1.25 V/µs | 1.25 V/µs | 1.6 V/µs | 1.6 V/µs | 1.60E-6 V/µs | 1.25 V/µs | |||
| CMRR | 60 dB |