Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps TLV2773IN

Description
CMOS Amplifier 2 Circuit Rail-to-Rail 14-PDIP
Request a Quote Datasheet
Description
CMOS Amplifier 2 Circuit Rail-to-Rail 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-7601-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7601-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7601-5-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 14-PDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 14-PDIP

Buy Now Datasheet
 - TLV2773IN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 2900uV Offset-Max, CMOS, PDIP14

Operational Amplifier, 2 Func, 2900uV Offset-Max, CMOS, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
Dual 5.1MHz 10.5V DIP Operational Amplifier IC
687-TLV2773IN
Dual 5.1MHz 10.5V DIP Operational Amplifier IC 687-TLV2773IN
Dual Op Amp, 5.1MHz BW, 10.5V/µs SR, Rail-to-Rail, 2-Ch, DIP Product overview: TLV2773IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.1MHz, 10.5V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.1MHz, 10.5V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2773IN can be used for catalog matching and distributor lookup.

Dual Op Amp, 5.1MHz BW, 10.5V/µs SR, Rail-to-Rail, 2-Ch, DIP Product overview: TLV2773IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.1MHz, 10.5V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.1MHz, 10.5V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2773IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2773IN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2773IN
Integrated Circuits (ICs) - Linear - Amplifiers TLV2773IN
IC CMOS 2 CIRCUIT 14DIP

IC CMOS 2 CIRCUIT 14DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2773IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2773IN
Instrumentation, OP Amps, Buffer Amps TLV2773IN
CMOS Amplifier 2 Circuit Rail-to-Rail 14-PDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 14-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-7601-5-ND TLV2773IN 687-TLV2773IN TLV2773IN TLV2773IN
Product Name Instrumentation, Op Amps, Buffer Amps Dual 5.1MHz 10.5V DIP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 1 milliamps 1 milliamps
Slew Rate 10.5 V/µs 10.5 V/µs 1.05E-5 V/µs 10.5 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type DIP; "14-DIP (0.300"", 7.62mm)" DIP; DIP14 Rail/Tube Through Hole DIP; 14-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Dual Micropower CMOS Operational Amplifier - ALD2731ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD629AR - Lingto Electronic Limited
Specs
Source Current (IS) 0.9000 milliamps
Bandwidth 0.5000 MHz
View Details
Operational Amplifier IC - 687-CLC520AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers