Quad Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 16-HTSSOP -40 to 125
Operational Amplifier, 4 Func, 1600uV Offset-Max, CMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 115399-TLV2475AIPWPR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-HTSSOP
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 600μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit Rail-to-Rail 16-HTSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 16-HTSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 16-HTSSOP
Quad Op Amp, 2.8MHz, 6V, Rail-to-Rail, HTSSOP Product overview: TLV2475AIPWPR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.8MHz, 6V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.8MHz, 6V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2475AIPWPR can be used for catalog matching and distributor lookup.
Precision Amplifiers Quad Lo-Pwr R-to-R I/O Op Amp w/Shutdwn
IC CMOS 4 CIRCUIT 16HTSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 16-HTSSOP
IC CMOS 4 CIRCUIT 16HTSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2475AIPWPR | TLV2475AIPWPR | 115399-TLV2475AIPWPR | 296-10636-6-ND | 687-TLV2475AIPWPR | TLV2475AIPWPR | TLV2475AIPWPR | TLV2475AIPWPR | TLV2475AIPWPR |
| Product Name | TLV2475A Quad Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2475AIPWPR | Instrumentation, Op Amps, Buffer Amps | Quad 2.8MHz 6V HTSSOP Operational Amplifier IC | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 3 volts | 2.7 volts | |||||
| VOS | 1.6 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 750 microamps | ||||||||
| CMRR | 61 dB |