Texas Instruments TLV272 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier TLV272IDGKRG4

Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-VSSOP -40 to 125
Request a Quote
Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-VSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV272 is a dual-channel, low-power operational amplifier with a supply current of 550 µA per channel, a bandwidth of 3 MHz, and a slew rate of 2.4 V/µs, designed for operation from 2.7 V to 16 V with rail-to-rail output. It is specified for the industrial temperature range of -40°C to +125°C and is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm.

Datasheet Summary
Powered by GS/AI

The TLV272 is a dual-channel, low-power operational amplifier with a supply current of 550 µA per channel, a bandwidth of 3 MHz, and a slew rate of 2.4 V/µs, designed for operation from 2.7 V to 16 V with rail-to-rail output. It is specified for the industrial temperature range of -40°C to +125°C and is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm.

Suppliers

Company
Product
Description
Supplier Links
TLV272 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier - TLV272IDGKRG4 - Texas Instruments
Dallas, TX, United States
TLV272 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier
TLV272IDGKRG4
TLV272 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier TLV272IDGKRG4
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-VSSOP -40 to 125

550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 3MHz 16V Operational Amplifier IC
687-TLV272IDGKRG4
Dual 3MHz 16V Operational Amplifier IC 687-TLV272IDGKRG4
Dual Op Amp, 3MHz, 16V, Rail-to-Rail, 8-VSSOP Product overview: TLV272IDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV272IDGKRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 3MHz, 16V, Rail-to-Rail, 8-VSSOP Product overview: TLV272IDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV272IDGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV272IDGKRG4 - 1109311-TLV272IDGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV272IDGKRG4
1109311-TLV272IDGKRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV272IDGKRG4 1109311-TLV272IDGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1109311-TLV272IDGKRG 4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 625μA Channel Output Current: 13mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109311-TLV272IDGKRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 625μA
Channel Output Current: 13mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV272IDGKRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV272IDGKRG4-ND
Instrumentation, Op Amps, Buffer Amps TLV272IDGKRG4-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV272IDGKRG4
Operational Amplifiers - Op Amps TLV272IDGKRG4
Operational Amplifiers - Op Amps 550-uA/Ch 3-MHz Rail-to-Rail Out

Operational Amplifiers - Op Amps 550-uA/Ch 3-MHz Rail-to-Rail Out

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV272IDGKRG4 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV272IDGKRG4
Instrumentation, OP Amps, Buffer Amps TLV272IDGKRG4
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV272IDGKRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV272IDGKRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV272IDGKRG4
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV272IDGKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV272IDGKRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLV272IDGKRG4
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV272IDGKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV272IDGKRG4
Instrumentation, OP Amps, Buffer Amps TLV272IDGKRG4
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV272IDGKRG4 687-TLV272IDGKRG4 1109311-TLV272IDGKRG4 TLV272IDGKRG4-ND TLV272IDGKRG4 TLV272IDGKRG4 TLV272IDGKRG4 TLV272IDGKRG4 TLV272IDGKRG4
Product Name TLV272 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier Dual 3MHz 16V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV272IDGKRG4 Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 8 volts 2.7 to 16 volts 2.7 volts 2.7 volts
VOS 5 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 660 microamps
CMRR 69 dB
Unlock Full Specs
to access all available technical data