The TLV2760IP is a micropower operational amplifier designed for low-voltage applications, operating within a supply voltage range of 1.8 V to 3.6 V. It features rail-to-rail input and output, making it suitable for applications requiring maximum output swing. The device consumes a low supply current of 20 OºA per channel and has an ultralow shutdown current of 10 nA, which is advantageous for battery-powered devices. The input common-mode voltage range extends from -0.2 V to VDD + 0.2 V, and it has an input offset voltage of 550 OºV. The amplifier offers a bandwidth of 500 kHz and a slew rate of 0.20 V/Oºs. It is available in a 5-pin SOT-23 package, making it suitable for compact designs. The TLV2760IP is characterized for commercial temperatures from 0°C to 70°C and industrial temperatures from -40°C to 85°C, providing versatility for various applications.
Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 8-PDIP -40 to 85
Operational Amplifier, 1 Func, 3500uV Offset-Max, CMOS, PDIP8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Micropower R-T
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2760IP | TLV2760IP | 296-10660-5-ND | TLV2760IP | TLV2760IP | TLV2760IP |
| Product Name | TLV2760 Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | |||||
| Package Type | PDIP,SOIC,SOT-23 | DIP; PDIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | 1.8 V | |
| Standards | RoHS | RoHS | ||||
| Life Cycle Stage | Active | Active | Last Shipments | |||
| Features | Rail-Rail-Out |