Texas Instruments TLV2781 Single 1.8V RRIO, 8MHz Amplifier TLV2781CDBVT

Description
Single 1.8V RRIO, 8MHz Amplifier 5-SOT-23 0 to 70
Request a Quote Datasheet
Description
Single 1.8V RRIO, 8MHz Amplifier 5-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2781 Single 1.8V RRIO, 8MHz Amplifier - TLV2781CDBVT - Texas Instruments
Dallas, TX, United States
TLV2781 Single 1.8V RRIO, 8MHz Amplifier
TLV2781CDBVT
TLV2781 Single 1.8V RRIO, 8MHz Amplifier TLV2781CDBVT
Single 1.8V RRIO, 8MHz Amplifier 5-SOT-23 0 to 70

Single 1.8V RRIO, 8MHz Amplifier 5-SOT-23 0 to 70

Buy Now Datasheet
 - TLV2781CDBVT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO5

Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO5

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781CDBVT - 797111-TLV2781CDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781CDBVT
797111-TLV2781CDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781CDBVT 797111-TLV2781CDBVT
Manufacturer: Texas Instruments Win Source Part Number: 797111-TLV2781CDBVT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Family Name: TLV2781 Categories: Integrated Circuits (ICs) Operating Supply Current: 650μA Manufacturer Package: SOT-23-5 Output Current per Channel: 23mA SR - Slew Rate: 5 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): 1.8 V ~ 3.6 V, ±0.9 V ~ 1.8 V Alternative Parts (Cross-Reference): AD8603AUJ-REEL; ADA4505-1ARJZ-R2; ADA4505-1ARJZ-RL; AD8538AUJZ-R2; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797111-TLV2781CDBVT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Family Name: TLV2781
Categories: Integrated Circuits (ICs)
Operating Supply Current: 650μA
Manufacturer Package: SOT-23-5
Output Current per Channel: 23mA
SR - Slew Rate: 5 V/μs
GBP - Gain Bandwidth Product: 8MHz
Dual Supply Voltage (±): 1.8 V ~ 3.6 V, ±0.9 V ~ 1.8 V
Alternative Parts (Cross-Reference): AD8603AUJ-REEL; ADA4505-1ARJZ-R2; ADA4505-1ARJZ-RL; AD8538AUJZ-R2;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32386-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32386-1-ND
Instrumentation, Op Amps, Buffer Amps 296-32386-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32386-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32386-2-ND
Instrumentation, Op Amps, Buffer Amps 296-32386-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32386-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32386-6-ND
Instrumentation, Op Amps, Buffer Amps 296-32386-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.8V 8MHz SOT-23 Operational Amplifier IC
687-TLV2781CDBVT
1.8V 8MHz SOT-23 Operational Amplifier IC 687-TLV2781CDBVT
1.8V RRIO Op Amp, 8MHz, 1Ch, SOT-23-5 Product overview: TLV2781CDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 8MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 8MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2781CDBVT can be used for catalog matching and distributor lookup.

1.8V RRIO Op Amp, 8MHz, 1Ch, SOT-23-5 Product overview: TLV2781CDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 8MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 8MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2781CDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2781CDBVT
Operational Amplifiers - Op Amps TLV2781CDBVT
Operational Amplifiers - Op Amps Single 1.8V RRIO 8MHz Amplifier

Operational Amplifiers - Op Amps Single 1.8V RRIO 8MHz Amplifier

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2781CDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2781CDBVT
Instrumentation, OP Amps, Buffer Amps TLV2781CDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2781CDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2781CDBVT
Integrated Circuits (ICs) - Linear - Amplifiers TLV2781CDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781CDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2781CDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2781CDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2781CDBVT TLV2781CDBVT 797111-TLV2781CDBVT 296-32386-1-ND 687-TLV2781CDBVT TLV2781CDBVT TLV2781CDBVT TLV2781CDBVT TLV2781CDBVT
Product Name TLV2781 Single 1.8V RRIO, 8MHz Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781CDBVT Instrumentation, Op Amps, Buffer Amps 1.8V 8MHz SOT-23 Operational Amplifier IC Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC,SOT-23 SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753 Tape and Reel SOT; SC-74A, SOT-753 Surface Mount
Standards RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Source Current (IS) 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
4 suppliers
LM119QML High Speed Dual Comparator - 8601401IA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 4 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers