The TLV2731IDBVR is a single-channel, rail-to-rail, low-power operational amplifier in a 5-pin SOT-23 package measuring 2.9mm × 2.8mm, optimized for operation from 2.7V to 10V with specified performance at 3V and 5V. It offers a 2MHz gain bandwidth, a slew rate of 1.6V/μs, and input bias current of 1pA typical, with common-mode input range extending to the negative supply rail. The device is characterized for industrial temperature range from -40°C to +85°C and is designed for applications including low-power audio preamplifiers and remote sensing.
Single LinCMOS(TM) Rail-To-Rail Low-Power Operational Amplifier 5-SOT-23 -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO5
1.9MHz Op Amp, 1.35-10V, 60pA Ib, SOT-23-5 Product overview: TLV2731IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 10V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 10V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2731IDBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 118602-TLV2731IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 850μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 2MHZ RRO SOT23-5
Operational Amplifiers - Op Amps LP R/R
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2731IDBVR | 296-10657-2-ND | TLV2731IDBVR | 687-TLV2731IDBVR | 118602-TLV2731IDBVR | TLV2731IDBVR | TLV2731IDBVR | 815-TLV2731IDBVR | TLV2731IDBVR | TLV2731IDBVR |
| Product Name | TLV2731 Single LinCMOS(TM) Rail-To-Rail Low-Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 1.9MHz 10V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2731IDBVR | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2MHZ RRO SOT23-5 | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 to 10 volts | 2.7 volts | ||||||
| GBW | 2 MHz | 2 MHz | 2 MHz | |||||||
| Slew Rate | 1.25 V/µs | 1.6 V/µs | 1.25 V/µs | 1.6 V/µs | 1.60E-6 V/µs | 1.6 V/µs | ||||
| CMRR | 60 dB |