Texas Instruments TLV2774A-EP Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown TLV2774AMDREP

Description
Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2774A-EP Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown - TLV2774AMDREP - Texas Instruments
Dallas, TX, United States
TLV2774A-EP Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown
TLV2774AMDREP
TLV2774A-EP Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown TLV2774AMDREP
Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown 14-SOIC -55 to 125

Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown 14-SOIC -55 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV2774AMDREP-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV2774AMDREP-ND
Instrumentation, Op Amps, Buffer Amps TLV2774AMDREP-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2774AMDREP - 1270297-TLV2774AMDREP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2774AMDREP
1270297-TLV2774AMDREP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2774AMDREP 1270297-TLV2774AMDREP
Manufacturer: Texas Instruments Win Source Part Number: 1270297-TLV2774AMDRE P Packaging: Tape and Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 1mA Amplifier Type: General Purpose Slew Rate: 10.5V/μs Gain Bandwidth Product: 5.1MHz Current - Input Bias: 2pA Voltage - Input Offset: 360μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: TLV2774 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 6V, ±1.25V ~ 3V

Manufacturer: Texas Instruments
Win Source Part Number: 1270297-TLV2774AMDREP
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 10.5V/μs
Gain Bandwidth Product: 5.1MHz
Current - Input Bias: 2pA
Voltage - Input Offset: 360μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: TLV2774
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 6V, ±1.25V ~ 3V

Buy Now
Singapore, Singapore
5.1MHz 9V 3V Operational Amplifier IC
687-TLV2774AMDREP
5.1MHz 9V 3V Operational Amplifier IC 687-TLV2774AMDREP
4-Ch Op Amp, 5.1MHz GBW, 9V/µs Slew Rate, Rail-to-Rail, 1.25-3V Product overview: TLV2774AMDREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1MHz, 9V, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.1MHz, 9V, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2774AMDREP can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 5.1MHz GBW, 9V/µs Slew Rate, Rail-to-Rail, 1.25-3V Product overview: TLV2774AMDREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1MHz, 9V, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.1MHz, 9V, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2774AMDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2774AMDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2774AMDREP
Integrated Circuits (ICs) - Linear - Amplifiers TLV2774AMDREP
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2774AMDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2774AMDREP
Instrumentation, OP Amps, Buffer Amps TLV2774AMDREP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2774AMDREP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2774AMDREP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2774AMDREP
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2774AMDREP
Operational Amplifiers - Op Amps TLV2774AMDREP
Operational Amplifiers - Op Amps EP 2.7V Hi-Slew-Rate R-R Output Op Amp

Operational Amplifiers - Op Amps EP 2.7V Hi-Slew-Rate R-R Output Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2774AMDREP TLV2774AMDREP-ND 1270297-TLV2774AMDREP 687-TLV2774AMDREP TLV2774AMDREP TLV2774AMDREP TLV2774AMDREP TLV2774AMDREP
Product Name TLV2774A-EP Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2774AMDREP 5.1MHz 9V 3V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
VOS 2.1 millivolts 0.3600 millivolts 0.8000 millivolts
CMRR 93 dB
GBW 5.1 MHz 5.1 MHz 5.1 MHz
Slew Rate 10.5 V/µs 10.5 V/µs 10.5 V/µs 9 V/µs 1.05E-5 V/µs 10.5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLC3704M Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output - 5962-9096901M2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 16 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC450AJM5X - 1052338-CLC450AJM5X - Win Source Electronics
Specs
Slew Rate 280 V/µs
Package Type SOT; SOT23; SOT-23
View Details
2 suppliers
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
Instrumentation, OP Amps, Buffer Amps - INA115AU-1/1K-TI - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 2.2 milliamps
VOS 0.0250 millivolts
View Details