Texas Instruments TLV2781 Single 1.8V RRIO, 8MHz Amplifier TLV2781IDBVR

Description
Single 1.8V RRIO, 8MHz Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 1.8V RRIO, 8MHz Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2781 Single 1.8V RRIO, 8MHz Amplifier - TLV2781IDBVR - Texas Instruments
Dallas, TX, United States
TLV2781 Single 1.8V RRIO, 8MHz Amplifier
TLV2781IDBVR
TLV2781 Single 1.8V RRIO, 8MHz Amplifier TLV2781IDBVR
Single 1.8V RRIO, 8MHz Amplifier 5-SOT-23 -40 to 125

Single 1.8V RRIO, 8MHz Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.8V 8MHz SOT-23 Operational Amplifier IC
687-TLV2781IDBVR
1.8V 8MHz SOT-23 Operational Amplifier IC 687-TLV2781IDBVR
1.8V RRIO Op Amp, 8MHz, 1-Ch, SOT-23-5 Product overview: TLV2781IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 8MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 8MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2781IDBVR can be used for catalog matching and distributor lookup.

1.8V RRIO Op Amp, 8MHz, 1-Ch, SOT-23-5 Product overview: TLV2781IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 8MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 8MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2781IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781IDBVR - 081519-TLV2781IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781IDBVR
081519-TLV2781IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781IDBVR 081519-TLV2781IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 081519-TLV2781IDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V Operating Supply Current: 650μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 8MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081519-TLV2781IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 650μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 8MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7610-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7610-1-ND
Instrumentation, Op Amps, Buffer Amps 296-7610-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7610-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7610-2-ND
Instrumentation, Op Amps, Buffer Amps 296-7610-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7610-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7610-6-ND
Instrumentation, Op Amps, Buffer Amps 296-7610-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2781IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2781IDBVR
Instrumentation, OP Amps, Buffer Amps TLV2781IDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2781IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2781IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2781IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2781IDBVR
Instrumentation, OP Amps, Buffer Amps TLV2781IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2781IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2781IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2781IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2781IDBVR
Operational Amplifiers - Op Amps TLV2781IDBVR
Operational Amplifiers - Op Amps Single 1.8V RRIO 8MHz Amplifier

Operational Amplifiers - Op Amps Single 1.8V RRIO 8MHz Amplifier

Buy Now Datasheet
Op-Amp, 8Mhz, 4.3V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 27AJ0001 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 8Mhz, 4.3V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
27AJ0001
Op-Amp, 8Mhz, 4.3V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 27AJ0001
OP-AMP, 8MHZ, 4.3V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:4.3V/µs; Supply Voltage Range:± 0.9V to ± 1.8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 8MHZ, 4.3V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:4.3V/µs; Supply Voltage Range:± 0.9V to ± 1.8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLV2781IDBVR 687-TLV2781IDBVR 081519-TLV2781IDBVR 296-7610-1-ND TLV2781IDBVR TLV2781IDBVR TLV2781IDBVR TLV2781IDBVR TLV2781IDBVR 27AJ0001
Product Name TLV2781 Single 1.8V RRIO, 8MHz Amplifier 1.8V 8MHz SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781IDBVR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Op-Amp, 8Mhz, 4.3V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Package Type SOIC,SOT-23 Tape and Reel SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753 SOT; SC-74A, SOT-753 Surface Mount SC-74A, SOT-753
Standards RoHS RoHS
Supply Voltage (VS) 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 volts 3.6 volts
Slew Rate 4.3 V/µs 5 V/µs 5 V/µs 5 V/µs 5 V/µs 5.00E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products