Quad Low-Power Rail-to-Rail Input/Output Op Amp 14-SOIC 0 to 70
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Quad Op Amp, 2.8MHz BW, 6V, Rail-to-Rail, CMOS, 14-SOIC Product overview: TLV2474CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.8MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.8MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2474CD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270193-TLV2474CD
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Family Name: TLV2474
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 35mA
SR - Slew Rate: 1.5 V/μs
GBP - Gain Bandwidth Product: 2.8MHz
Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Alternative Parts (Cross-Reference): MAX4094ASD-T; MAX494CSD; MAX494ESD-T;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Operational Amplifier, 4 Func, 2200uV Offset-Max, CMOS, PDSO14
Precision Amplifiers Quad Rail-Rail
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2474CD | 296-2442-5-ND | 687-TLV2474CD | 1270193-TLV2474CD | TLV2474CD | TLV2474CD | TLV2474CD | TLV2474CD | TLV2474CD | TLV2474CD |
| Product Name | TLV2474 Quad Low-Power Rail-to-Rail Input/Output Op Amp | Instrumentation, Op Amps, Buffer Amps | Quad 2.8MHz 6V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2474CD | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 volts | 2.7 volts | ||||||
| VOS | 2.2 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 750 microamps | |||||||||
| CMRR | 61 dB |