The TLV2473CD is a dual-channel CMOS operational amplifier with rail-to-rail input and output, designed for low-voltage applications. It operates from a 2.7V to 6V supply voltage, consumes 600μA per channel, and offers a 2.8MHz gain-bandwidth product. The device provides high output drive capability of up to -35mA at 500mV from the rail and includes a shutdown mode with supply current as low as 1000nA per channel at 5V. It is packaged in a 14-pin SOIC with dimensions of 8.0mm width and 6.5mm height. The operating temperature range is 0°C to 70°C.
Dual Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 14-SOIC 0 to 70
Operational Amplifier, 2 Func, 2200uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC
IC CMOS 2 CIRCUIT 14SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC
Precision Amplifiers Dual Rail-Rail
IC CMOS 2 CIRCUIT 14SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2473CD | TLV2473CD | 296-2441-5-ND | TLV2473CD | TLV2473CD | TLV2473CD | TLV2473CD |
| Product Name | TLV2473 Dual Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 volts | |||||
| VOS | 2.2 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 750 microamps | ||||||
| CMRR | 61 dB |