Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier 14-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270253-TLV2764IN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 3pA
Voltage - Input Offset: 550μV
Family Name: TLV2764
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Output Current per Channel: 10.2mA
SR - Slew Rate: 0.23 V/μs
GBP - Gain Bandwidth Product: 500kHz
Dual Supply Voltage (±): 1.8 V ~ 3.6 V, ±0.9 V ~ 1.8 V
Alternative Parts (Cross-Reference): AD8508ACBZ-REEL; AD8609ARU; AD8609AR-REEL7;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifier, 4 Func, 3500uV Offset-Max, CMOS, PDIP14
Quad Op Amp, 500kHz BW, 1.8V, 20uA, CMOS, PDIP-14 Product overview: TLV2764IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 500kHz, 1.8V, 20uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 500kHz, 1.8V, 20uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2764IN can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Quad Micropwr Rail-to-Rail
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2764IN | 1270253-TLV2764IN | 296-14051-5-ND | TLV2764IN | 687-TLV2764IN | TLV2764IN | TLV2764IN | TLV2764IN | TLV2764IN |
| Product Name | TLV2764 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2764IN | Instrumentation, Op Amps, Buffer Amps | Quad 500kHz 1.8V 20uA Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | PDIP,SOIC,TSSOP | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP14 | Rail/Tube | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) | |||
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | |||||
| VOS | 0.5500 millivolts | 0.5500 millivolts | |||||||
| IBIAS | 3.00E-6 µA | 3.00E-6 µA |