Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 14-PDIP 0 to 70
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 1270301-TLV2774CN
Packaging: Tube
Mounting Style: Through Hole
Output Type: Rail-to-Rail
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 10.5V/μs
Gain Bandwidth Product: 5.1MHz
Current - Input Bias: 2pA
Voltage - Input Offset: 700μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2774
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Quad Op Amp, 5.1MHz BW, 10.5V/µs Slew Rate, 3V, CMOS Product overview: TLV2774CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.1MHz, 10.5V, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.1MHz, 10.5V, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2774CN can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14DIP
OPERATIONAL AMPLIFIER, 4 FUNC, 2500UV OFFSET-MAX, CMOS, DIP-14. FREE 2 YEAR RADWELL WARRANTY
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC CMOS 4 CIRCUIT 14DIP
Operational Amplifiers - Op Amps Quad 2.7V Rail-Rail
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2774CN | 296-1905-5-ND | TLV2774CN | 1270301-TLV2774CN | 687-TLV2774CN | TLV2774CN | 16642017 | TLV2774CN | TLV2774CN | TLV2774CN |
| Product Name | TLV2774 Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2774CN | Quad 5.1MHz 10.5V 3V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | IC Chip | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 3 volts | 5.5 volts | ||||||
| VOS | 2.7 millivolts | 0.7000 millivolts | 0.7000 millivolts | |||||||
| Quiescent Current (IQ) | 2000 microamps | |||||||||
| CMRR | 70 dB |