Texas Instruments TLV2760 Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown TLV2760IDBVR

Description
Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2760 Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown - TLV2760IDBVR - Texas Instruments
Dallas, TX, United States
TLV2760 Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown
TLV2760IDBVR
TLV2760 Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown TLV2760IDBVR
Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 6-SOT-23 -40 to 85

Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 6-SOT-23 -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV2760IDBVRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV2760IDBVRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV2760IDBVRTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
1.8V 500kHz 20uA SOT-23 Operational Amplifier IC - 687-TLV2760IDBVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 500kHz 20uA SOT-23 Operational Amplifier IC
687-TLV2760IDBVR
1.8V 500kHz 20uA SOT-23 Operational Amplifier IC 687-TLV2760IDBVR
1.8V Op Amp, 500kHz BW, 20uA, SOT-23-6 Product overview: TLV2760IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500kHz, 20uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 500kHz, 20uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2760IDBVR can be used for catalog matching and distributor lookup.

1.8V Op Amp, 500kHz BW, 20uA, SOT-23-6 Product overview: TLV2760IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500kHz, 20uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 500kHz, 20uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2760IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV2760IDBVR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3500uV Offset-Max, CMOS, PDSO6

Operational Amplifier, 1 Func, 3500uV Offset-Max, CMOS, PDSO6

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2760IDBVR - 1109321-TLV2760IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2760IDBVR
1109321-TLV2760IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2760IDBVR 1109321-TLV2760IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 1109321-TLV2760IDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.23 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 550μV Family Name: TLV2760 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V Operating Supply Current: 20μA Channel Output Current: 10.2mA Gain Bandwidth Product (GBP): 500kHz Alternative Parts (Cross-Reference): EL8100IWZ; EL8100IWZ-T7A; EL8100IWZ-T7; AD8613AKSZ-R2; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109321-TLV2760IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.23 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 550μV
Family Name: TLV2760
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 20μA
Channel Output Current: 10.2mA
Gain Bandwidth Product (GBP): 500kHz
Alternative Parts (Cross-Reference): EL8100IWZ; EL8100IWZ-T7A; EL8100IWZ-T7; AD8613AKSZ-R2;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2760IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2760IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2760IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2760IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2760IDBVR
Instrumentation, OP Amps, Buffer Amps TLV2760IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2760IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2760IDBVR
Instrumentation, OP Amps, Buffer Amps TLV2760IDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2760IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2760IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2760IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2760IDBVR
Operational Amplifiers - Op Amps TLV2760IDBVR
Operational Amplifiers - Op Amps Sngl 1.8-V Micropwr R-to-R Single Sply

Operational Amplifiers - Op Amps Sngl 1.8-V Micropwr R-to-R Single Sply

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2760IDBVR 296-TLV2760IDBVRTR-ND 687-TLV2760IDBVR TLV2760IDBVR 1109321-TLV2760IDBVR TLV2760IDBVR TLV2760IDBVR TLV2760IDBVR TLV2760IDBVR TLV2760IDBVR
Product Name TLV2760 Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown Instrumentation, Op Amps, Buffer Amps 1.8V 500kHz 20uA SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2760IDBVR Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Package Type PDIP,SOIC,SOT-23 SOT; SOT-23-6 Tape and Reel SOT; SOT23; SOT-23-6 SOT; SOT23; SOT-23-6 Surface Mount SOT; SOT23; SOT-23-6 SOT-23-6
Features Rail-Rail-Out
Source Current (IS) 0.0200 milliamps 0.0200 milliamps 0.0200 milliamps 0.0200 milliamps
Slew Rate 0.2300 V/µs 0.2000 V/µs 0.2300 V/µs 0.2300 V/µs 0.2300 V/µs 2.30E-7 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
4 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers