Texas Instruments TLV2782 Dual 1.8V RRIO, 8MHz Amplifier TLV2782CDGKR

Description
Dual 1.8V RRIO, 8MHz Amplifier 8-VSSOP 0 to 70
Request a Quote Datasheet
Description
Dual 1.8V RRIO, 8MHz Amplifier 8-VSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier - TLV2782CDGKR - Texas Instruments
Dallas, TX, United States
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier
TLV2782CDGKR
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier TLV2782CDGKR
Dual 1.8V RRIO, 8MHz Amplifier 8-VSSOP 0 to 70

Dual 1.8V RRIO, 8MHz Amplifier 8-VSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
8MHz 3.6V Operational Amplifier IC
687-TLV2782CDGKR
8MHz 3.6V Operational Amplifier IC 687-TLV2782CDGKR
2-Ch 8MHz Op Amp, 1.8-3.6V, 3mV Vos, VSSOP Product overview: TLV2782CDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 3.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2782CDGKR can be used for catalog matching and distributor lookup.

2-Ch 8MHz Op Amp, 1.8-3.6V, 3mV Vos, VSSOP Product overview: TLV2782CDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 3.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2782CDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782CDGKR - 055144-TLV2782CDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782CDGKR
055144-TLV2782CDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782CDGKR 055144-TLV2782CDGKR
Manufacturer: Texas Instruments Win Source Part Number: 055144-TLV2782CDGKR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V Operating Supply Current: 650μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055144-TLV2782CDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 650μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7613-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7613-2-ND
Instrumentation, Op Amps, Buffer Amps 296-7613-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7613-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7613-6-ND
Instrumentation, Op Amps, Buffer Amps 296-7613-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7613-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7613-1-ND
Instrumentation, Op Amps, Buffer Amps 296-7613-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2782CDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2782CDGKR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2782CDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782CDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2782CDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2782CDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2782CDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2782CDGKR
Instrumentation, OP Amps, Buffer Amps TLV2782CDGKR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLV2782CDGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2782CDGKR
Instrumentation, OP Amps, Buffer Amps TLV2782CDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2782CDGKR
Operational Amplifiers - Op Amps TLV2782CDGKR
Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier

Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2782CDGKR 687-TLV2782CDGKR 055144-TLV2782CDGKR 296-7613-2-ND TLV2782CDGKR TLV2782CDGKR TLV2782CDGKR TLV2782CDGKR TLV2782CDGKR
Product Name TLV2782 Dual 1.8V RRIO, 8MHz Amplifier 8MHz 3.6V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782CDGKR Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Package Type PDIP,SOIC,VSSOP Tape and Reel SSOP; SOP; 8-VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount
Standards RoHS RoHS
Supply Voltage (VS) 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 volts 1.8 volts
Slew Rate 4.3 V/µs 5 V/µs 5 V/µs 5.00E-6 V/µs 5 V/µs 5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 4 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
View Details
TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
3 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
10 suppliers