Single Low-Power Rail-to-Rail Input/Output Op Amp 5-SOT-23 -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1109233-TLV2471IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 600μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
1-Ch RRIO Op Amp, 2.8MHz, 600uA, SOT-23-5 Product overview: TLV2471IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8MHz, 600uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.8MHz, 600uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2471IDBVRG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2471IDBVRG4 | TLV2471IDBVRG4-ND | 1109233-TLV2471IDBVRG4 | 687-TLV2471IDBVRG4 | TLV2471IDBVRG4 | TLV2471IDBVRG4 | TLV2471IDBVRG4 | TLV2471IDBVRG4 |
| Product Name | TLV2471 Single Low-Power Rail-to-Rail Input/Output Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2471IDBVRG4 | 2.8MHz 600uA SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 3 volts | 2.7 volts | 2.7 volts | |||
| VOS | 2.2 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||
| Quiescent Current (IQ) | 750 microamps | |||||||
| CMRR | 61 dB |