The TLV2774IN is a quad CMOS operational amplifier designed for low power consumption and high performance. It operates within a supply voltage range of 2.5 V to 5.5 V and features a typical supply current of 1 mA per channel. The amplifier exhibits a high slew rate of 10.5 V/µs and a gain bandwidth of 5.1 MHz, making it suitable for a variety of applications including driving analog inputs for analog-to-digital converters. This device has a rail-to-rail output swing and low distortion characteristics, with a total harmonic distortion plus noise (THD+N) of 0.005% when driving a 600-ohm load. The input offset voltage is specified at 360 µV, and it has a low input noise voltage of 17 nV/,àöHz, which is beneficial for precision measurement applications. The TLV2774IN is characterized for operation across an extended temperature range of -40°C to 125°C, making it suitable for automotive and industrial applications. It is available in a 14-pin PDIP package, which facilitates easy integration into various circuit designs.
Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 14-PDIP -40 to 125
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDIP14
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifiers - Op Amps Quad 2.7V R/R
IC CMOS 4 CIRCUIT 14DIP
IC CMOS 4 CIRCUIT 14DIP
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2774IN | 296-1907-5-ND | TLV2774IN | TLV2774IN | TLV2774IN | TLV2774IN | TLV2774IN |
| Product Name | TLV2774 Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5.5 volts | |||||
| VOS | 2.7 millivolts | 0.7000 millivolts | |||||
| Quiescent Current (IQ) | 2000 microamps | ||||||
| CMRR | 70 dB |