Texas Instruments TLV2782 Dual 1.8V RRIO, 8MHz Amplifier TLV2782ID

Description
Dual 1.8V RRIO, 8MHz Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual 1.8V RRIO, 8MHz Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier - TLV2782ID - Texas Instruments
Dallas, TX, United States
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier
TLV2782ID
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier TLV2782ID
Dual 1.8V RRIO, 8MHz Amplifier 8-SOIC -40 to 125

Dual 1.8V RRIO, 8MHz Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782ID - 055146-TLV2782ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782ID
055146-TLV2782ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782ID 055146-TLV2782ID
Manufacturer: Texas Instruments Win Source Part Number: 055146-TLV2782ID Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V Operating Supply Current: 650μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055146-TLV2782ID
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 650μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8MHz 3.6V SOIC Operational Amplifier IC
687-TLV2782ID
8MHz 3.6V SOIC Operational Amplifier IC 687-TLV2782ID
2-Ch 8MHz Op Amp, Low Vos, RRIO, 1.8-3.6V, 8-SOIC Product overview: TLV2782ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 3.6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 3.6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2782ID can be used for catalog matching and distributor lookup.

2-Ch 8MHz Op Amp, Low Vos, RRIO, 1.8-3.6V, 8-SOIC Product overview: TLV2782ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 3.6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 3.6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2782ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV2782ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-11652-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-11652-5-ND
Instrumentation, Op Amps, Buffer Amps 296-11652-5-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2782ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2782ID
Instrumentation, OP Amps, Buffer Amps TLV2782ID
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2782ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2782ID
Integrated Circuits (ICs) - Linear - Amplifiers TLV2782ID
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2782ID
Operational Amplifiers - Op Amps TLV2782ID
Operational Amplifiers - Op Amps Dual 8MHz

Operational Amplifiers - Op Amps Dual 8MHz

Buy Now Datasheet
IC OPAMP GP 2 CIRCUIT 8SOIC - 815-TLV2782ID - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2 CIRCUIT 8SOIC
815-TLV2782ID
IC OPAMP GP 2 CIRCUIT 8SOIC 815-TLV2782ID
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLV2782ID 055146-TLV2782ID 687-TLV2782ID TLV2782ID 296-11652-5-ND TLV2782ID TLV2782ID TLV2782ID 815-TLV2782ID
Product Name TLV2782 Dual 1.8V RRIO, 8MHz Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782ID 8MHz 3.6V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps IC OPAMP GP 2 CIRCUIT 8SOIC
Standards and Certifications RoHS RoHS
Package Type PDIP,SOIC,VSSOP SSOP; SOP; 8-VSSOP Rail/Tube SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) -40degC ~ 125degC SOIC; 8-SOIC (0.154, 3.90mm Width)
Supply Voltage (VS) 1.8 to 3.6 volts 1.8 to 3.6 volts
Source Current (IS) 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps
VOS 0.2500 millivolts 0.2500 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier - 5962-9089601MPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC,SOIC
View Details
3 suppliers
INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
8 suppliers
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-87710022A - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details