The TLV2470A is a single-channel CMOS operational amplifier with rail-to-rail input and output, designed for low-power applications such as sensor interfacing and portable medical equipment. It operates from a 2.7V to 6V supply, draws 600μA per channel, and provides a 2.8MHz gain-bandwidth product. The device supports shutdown mode with a supply current of 350nA at 3V or 1000nA at 5V, and can deliver up to 35mA output current while swinging within 500mV of the supply rails. The TLV2470AIDR variant is packaged in an 8-pin SOIC with an operating temperature range of -40°C to 125°C.
Single Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 8-SOIC -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 1 Func, 1800uV Offset-Max, CMOS, PDSO8
1-Ch 2.8MHz Rail-to-Rail Op Amp, 6V, 35mA, 8-SOIC Product overview: TLV2470AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8MHz, 6V, 35mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.8MHz, 6V, 35mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2470AIDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 139894-TLV2470AIDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 600μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2470AIDR | 296-7493-2-ND | TLV2470AIDR | 687-TLV2470AIDR | 139894-TLV2470AIDR | TLV2470AIDR | TLV2470AIDR | TLV2470AIDR |
| Product Name | TLV2470A Single Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown | Instrumentation, Op Amps, Buffer Amps | 2.8MHz 6V 35mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2470AIDR | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 to 6 volts | 2.7 volts | ||||
| VOS | 1.6 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 750 microamps | |||||||
| CMRR | 61 dB |