The TLV27L2CDRG4 is a micropower operational amplifier featuring rail-to-rail output capability. It operates with a supply voltage range of 2.7 V to 16 V and consumes a low quiescent current of 7 OºA per channel. The amplifier offers a wide bandwidth of 160 kHz and a high slew rate of 0.1 V/Oºs, making it suitable for applications requiring efficient performance. It has an input bias current of 1 pA and an input noise voltage of 89 nV/,àöHz, which contribute to its low noise operation. The device is available in a compact 3mm x 5mm MSOP package, providing space-saving advantages for PCB designs. The TLV27L2CDRG4 is rated for industrial temperature ranges from -40°C to 125°C, making it suitable for demanding environments. Applications include portable medical devices, power monitoring, and low power security detection systems.
11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-SOIC 0 to 70
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 11-uA/Ch 160kHz RR-Out Dual Op Amp
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV27L2CDRG4 | TLV27L2CDRG4-ND | TLV27L2CDRG4 | TLV27L2CDRG4 | TLV27L2CDRG4 | TLV27L2CDRG4 |
| Product Name | TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 volts | ||||
| VOS | 4.5 millivolts | 0.5000 millivolts | ||||
| Quiescent Current (IQ) | 10 microamps | |||||
| CMRR | 58 dB |