Texas Instruments TLV2784 Quad 1.8V RRIO, 8MHz Amplifier TLV2784CPWR

Description
Quad 1.8V RRIO, 8MHz Amplifier 14-TSSOP 0 to 70
Request a Quote
Description
Quad 1.8V RRIO, 8MHz Amplifier 14-TSSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2784 is a quad operational amplifier with rail-to-rail input and output capability, designed for operation from a 1.8 V to 3.6 V single supply. It features a bandwidth of 8 MHz, a slew rate of 5 V/µs, and a supply current of 650 µA per channel. The device is available in a 14-pin TSSOP package and operates over the commercial temperature range of 0°C to 70°C. It includes a shutdown feature and supports input voltages 0.2 V beyond the supply rails.

Datasheet Summary
Powered by GS/AI

The TLV2784 is a quad operational amplifier with rail-to-rail input and output capability, designed for operation from a 1.8 V to 3.6 V single supply. It features a bandwidth of 8 MHz, a slew rate of 5 V/µs, and a supply current of 650 µA per channel. The device is available in a 14-pin TSSOP package and operates over the commercial temperature range of 0°C to 70°C. It includes a shutdown feature and supports input voltages 0.2 V beyond the supply rails.

Suppliers

Company
Product
Description
Supplier Links
TLV2784 Quad 1.8V RRIO, 8MHz Amplifier - TLV2784CPWR - Texas Instruments
Dallas, TX, United States
TLV2784 Quad 1.8V RRIO, 8MHz Amplifier
TLV2784CPWR
TLV2784 Quad 1.8V RRIO, 8MHz Amplifier TLV2784CPWR
Quad 1.8V RRIO, 8MHz Amplifier 14-TSSOP 0 to 70

Quad 1.8V RRIO, 8MHz Amplifier 14-TSSOP 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2784CPWR - 055149-TLV2784CPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2784CPWR
055149-TLV2784CPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2784CPWR 055149-TLV2784CPWR
Manufacturer: Texas Instruments Win Source Part Number: 055149-TLV2784CPWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-TSSOP Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V Operating Supply Current: 650μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055149-TLV2784CPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 650μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13373-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13373-2-ND
Instrumentation, Op Amps, Buffer Amps 296-13373-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 1.8V 8MHz 4.3V Operational Amplifier IC
687-TLV2784CPWR
Quad 1.8V 8MHz 4.3V Operational Amplifier IC 687-TLV2784CPWR
Quad 1.8V RRIO Op Amp, 8MHz, 4.3V/µs, 15pA, 120dB, TSSOP Product overview: TLV2784CPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8V, 8MHz, 4.3V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8V, 8MHz, 4.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2784CPWR can be used for catalog matching and distributor lookup.

Quad 1.8V RRIO Op Amp, 8MHz, 4.3V/µs, 15pA, 120dB, TSSOP Product overview: TLV2784CPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8V, 8MHz, 4.3V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8V, 8MHz, 4.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2784CPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2784CPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2784CPWR
Instrumentation, OP Amps, Buffer Amps TLV2784CPWR
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2784CPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2784CPWR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2784CPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2784CPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2784CPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2784CPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2784CPWR
Operational Amplifiers - Op Amps TLV2784CPWR
Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier

Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2784CPWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2784CPWR
Instrumentation, OP Amps, Buffer Amps TLV2784CPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2784CPWR 055149-TLV2784CPWR 296-13373-2-ND 687-TLV2784CPWR TLV2784CPWR TLV2784CPWR TLV2784CPWR TLV2784CPWR TLV2784CPWR
Product Name TLV2784 Quad 1.8V RRIO, 8MHz Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2784CPWR Instrumentation, Op Amps, Buffer Amps Quad 1.8V 8MHz 4.3V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC,TSSOP SSOP; SOP; TSSOP; 14-TSSOP TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" Tape and Reel SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) 0degC ~ 70degC Surface Mount
Supply Voltage (VS) 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 volts
Source Current (IS) 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps
VOS 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

INA105 Precision Unity Gain Differential Amplifier - INA105AM - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
7 suppliers
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
8 suppliers