Texas Instruments High-Performance Analog Dual 9MHz SOIC Operational Amplifier IC TLV2632ID

Description
Operational Amplifier, 2 Func, 4500uV Offset-Max, CMOS, PDSO8
Request a Quote Datasheet
Description
Operational Amplifier, 2 Func, 4500uV Offset-Max, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLV2632ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 4500uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 4500uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 9MHz SOIC Operational Amplifier IC
687-TLV2632ID
Dual 9MHz SOIC Operational Amplifier IC 687-TLV2632ID
Dual Op-Amp, 9MHz BW, 3.5mV Vos, 77dB CMRR, SOIC-8 Product overview: TLV2632ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2632ID can be used for catalog matching and distributor lookup.

Dual Op-Amp, 9MHz BW, 3.5mV Vos, 77dB CMRR, SOIC-8 Product overview: TLV2632ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2632ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV2632ID-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV2632ID-ND
Instrumentation, Op Amps, Buffer Amps TLV2632ID-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2632ID - 1270227-TLV2632ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2632ID
1270227-TLV2632ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2632ID 1270227-TLV2632ID
Manufacturer: Texas Instruments Win Source Part Number: 1270227-TLV2632ID Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 730μA Amplifier Type: General Purpose Slew Rate: 10V/μs Gain Bandwidth Product: 9MHz Current - Input Bias: 1pA Voltage - Input Offset: 250μV Current - Output / Channel: 28mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: TLV2632 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V, ±1.35V ~ 2.75V

Manufacturer: Texas Instruments
Win Source Part Number: 1270227-TLV2632ID
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 730μA
Amplifier Type: General Purpose
Slew Rate: 10V/μs
Gain Bandwidth Product: 9MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Current - Output / Channel: 28mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2632
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V, ±1.35V ~ 2.75V

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLV2632ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2632ID
Instrumentation, OP Amps, Buffer Amps TLV2632ID
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2632ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2632ID
Integrated Circuits (ICs) - Linear - Amplifiers TLV2632ID
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2632ID 687-TLV2632ID TLV2632ID-ND 1270227-TLV2632ID TLV2632ID TLV2632ID
Product Name Dual 9MHz SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2632ID Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Package Type SOP; SOP8 Rail/Tube SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Life Cycle Stage Obsolete Discontinued at Digi-Key Removed
Supply Voltage (VS) 2.75 volts 2.7 to 5.5 volts 2.7 volts
Slew Rate 6 V/µs 10 V/µs 10 V/µs 10 V/µs 1.00E-5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD623AN - Lingto Electronic Limited
Specs
Source Current (IS) 0.3750 milliamps
Bandwidth 0.8000 MHz
View Details