Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier 8-SOIC 0 to 70
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
1.8V 20uA CMOS Op Amp, 500kHz BW, 1Ch, 8-SOIC Product overview: TLV2761CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 20uA, 500kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 20uA, 500kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2761CD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270247-TLV2761CD
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 3pA
Voltage - Input Offset: 550μV
Family Name: TLV2761
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 10.2mA
SR - Slew Rate: 0.23 V/μs
GBP - Gain Bandwidth Product: 500kHz
Dual Supply Voltage (±): 1.8 V ~ 3.6 V, ±0.9 V ~ 1.8 V
Alternative Parts (Cross-Reference): CS3003-FS; CS3003-FSZR; CS3003-FSR;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 3500uV Offset-Max, CMOS, PDSO8
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 500KHZ RRO 8SOIC
Operational Amplifiers - Op Amps Single Micropower R-to-R Single Sply
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLV2761CD | TLV2761CD-ND | 687-TLV2761CD | 1270247-TLV2761CD | TLV2761CD | TLV2761CD | TLV2761CD | TLV2761CD | 815-TLV2761CD | TLV2761CD |
| Product Name | TLV2761 Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier | Instrumentation, Op Amps, Buffer Amps | 1.8V 20uA 500kHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2761CD | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 500KHZ RRO 8SOIC | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | PDIP,SOIC,SOT-23 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; SOIC8 | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | |||
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | ||||||
| Slew Rate | 0.2300 V/µs | 0.2000 V/µs | 0.2300 V/µs | 2.30E-7 V/µs | 0.2300 V/µs |