Manufacturer: ON Semiconductor
Win Source Part Number: 1109306-TLV271SN2T1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Family Name: TLV271
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 5-TSOP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 490μA
Channel Output Current: 13mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): LT1784CS5; TLV2371IDBV; LT1784IS5#PBF; LT1784IS5#TRM;
Introduction Date: December 14, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
1-Ch CMOS Op Amp, 3MHz BW, 1.35-8V, 490uA, TSOP Product overview: TLV271SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 8V, 490uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 8V, 490uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV271SN2T1G can be used for catalog matching and distributor lookup.
Operational Amplifier, 3MHz, Low power, CMOS Op-Amp Operational Amplifier, 3MHz, Low power, CMOS Op-Amp
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
IC OPAMP GP 1 CIRCUIT 5TSOP
IC OPAMP GP 1 CIRCUIT 5TSOP
Operational Amplifier, Single, 3 MHz, 1, 2.4 V/ s, 2.7V to 16V, SOT-23, 5 RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 5TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Operational Amplifiers - Op Amps SINGLE CH RTR 3MHZ OPAMP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1109306-TLV271SN2T1G | 687-TLV271SN2T1G | TLV271SN2T1G | TLV271SN2T1GOSCT-ND | TLV271SN2T1G | TLV271SN2T1G | 58T2300 | TLV271SN2T1G | TLV271SN2T1G | TLV271SN2T1G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271SN2T1G | 3MHz 8V 490uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Single, 3 Mhz, 1, 2.4 V/ S, 2.7V To 16V, Sot-23, 5 Rohs Compliant Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | 2.7 volts | 2.7 volts | ||||||
| Source Current (IS) | 0.4900 milliamps | 0.4900 milliamps | 0.4900 milliamps | 0.4900 milliamps | ||||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | |||||||
| GBW | 3 MHz | 3 MHz | 3 MHz |