Texas Instruments TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier TLV271IDBVR

Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier - TLV271IDBVR - Texas Instruments
Dallas, TX, United States
TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier
TLV271IDBVR
TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier TLV271IDBVR
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 5-SOT-23 -40 to 125

550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Op Amps - 2184654P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2184654P
Op Amps 2184654P
Texas Instruments TLV271IDBVR

Texas Instruments TLV271IDBVR

Supplier's Site
Op Amps - 2184654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2184654
Op Amps 2184654
Texas Instruments TLV271IDBVR

Texas Instruments TLV271IDBVR

Supplier's Site
Op Amps - 2184653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2184653
Op Amps 2184653
Texas Instruments TLV271IDBVR

Texas Instruments TLV271IDBVR

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271IDBVR - 032973-TLV271IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271IDBVR
032973-TLV271IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271IDBVR 032973-TLV271IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 032973-TLV271IDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Family Name: TLV271 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 625μA Channel Output Current: 13mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): TLV271SN1T1G; LT6205CS5#PBF; EL5111IWT-T7A; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 032973-TLV271IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Family Name: TLV271
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 625μA
Channel Output Current: 13mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): TLV271SN1T1G; LT6205CS5#PBF; EL5111IWT-T7A;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13371-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13371-6-ND
Instrumentation, Op Amps, Buffer Amps 296-13371-6-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13371-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13371-2-ND
Instrumentation, Op Amps, Buffer Amps 296-13371-2-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13371-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13371-1-ND
Instrumentation, Op Amps, Buffer Amps 296-13371-1-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3MHz 16V SOT-23 Operational Amplifier IC
687-TLV271IDBVR
3MHz 16V SOT-23 Operational Amplifier IC 687-TLV271IDBVR
1-Ch Op Amp, 3MHz, 16V, Rail-to-Rail, SOT-23-5 Product overview: TLV271IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 16V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 16V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV271IDBVR can be used for catalog matching and distributor lookup.

1-Ch Op Amp, 3MHz, 16V, Rail-to-Rail, SOT-23-5 Product overview: TLV271IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 16V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 16V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV271IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV271IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV271IDBVR
IC CMOS 1 CIRCUIT SOT23-5

IC CMOS 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV271IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV271IDBVR
Instrumentation, OP Amps, Buffer Amps TLV271IDBVR
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLV271IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV271IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers TLV271IDBVR
IC CMOS 1 CIRCUIT SOT23-5

IC CMOS 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV271IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV271IDBVR
Instrumentation, OP Amps, Buffer Amps TLV271IDBVR
IC CMOS 1 CIRCUIT SOT23-5

IC CMOS 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV271IDBVR
Operational Amplifiers - Op Amps TLV271IDBVR
Operational Amplifiers - Op Amps 550uA/Ch 3MHz R/R Op

Operational Amplifiers - Op Amps 550uA/Ch 3MHz R/R Op

Buy Now Datasheet
Op Amp, 3Mhz, 2.4V/us, Sot-23-5, Full Reel; No. Of Amplifiers Texas Instruments - 28X4479 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 3Mhz, 2.4V/us, Sot-23-5, Full Reel; No. Of Amplifiers Texas Instruments
28X4479
Op Amp, 3Mhz, 2.4V/us, Sot-23-5, Full Reel; No. Of Amplifiers Texas Instruments 28X4479
OP AMP, 3MHZ, 2.4V/uS, SOT-23-5, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP AMP, 3MHZ, 2.4V/uS, SOT-23-5, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Op-Amp, 3Mhz, 2.4V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 29AH7886 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 3Mhz, 2.4V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
29AH7886
Op-Amp, 3Mhz, 2.4V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 29AH7886
OP-AMP, 3MHZ, 2.4V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, 3MHZ, 2.4V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLV271IDBVR 2184654P 032973-TLV271IDBVR 296-13371-6-ND 687-TLV271IDBVR TLV271IDBVR TLV271IDBVR TLV271IDBVR TLV271IDBVR TLV271IDBVR 28X4479 29AH7886
Product Name TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271IDBVR Instrumentation, Op Amps, Buffer Amps 3MHz 16V SOT-23 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op Amp, 3Mhz, 2.4V/us, Sot-23-5, Full Reel; No. Of Amplifiers Texas Instruments Op-Amp, 3Mhz, 2.4V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 16 volts 8 volts 2.7 volts 2.7 volts 1.35 to 8 volts
VOS 5 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 660 microamps
CMRR 69 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962-9673801VXA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
 - CLC415AJE - Rochester Electronics
Specs
Package Type SOIC; SOIC14
Life Cycle Stage Obsolete
View Details
5 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers