Dual 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier 8-VSSOP -40 to 85
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual Op Amp, 500kHz BW, 1.8V, Rail-to-Rail, Micro-power, MSOP Product overview: TLV2762IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500kHz, 1.8V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 500kHz, 1.8V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2762IDGK can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055130-TLV2762IDGK
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.23 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 550μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 20μA
Channel Output Current: 10.2mA
Gain Bandwidth Product (GBP): 500kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Dual Micropwr R-to-R Single Supply
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2762IDGK | 296-34456-5-ND | 687-TLV2762IDGK | 055130-TLV2762IDGK | TLV2762IDGK | TLV2762IDGK | TLV2762IDGK | TLV2762IDGK |
| Product Name | TLV2762 Dual 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 500kHz 1.8V MSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2762IDGK | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Rail/Tube | SSOP; SOP; 8-VSSOP | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | |||||
| Slew Rate | 0.2300 V/µs | 0.2000 V/µs | 0.2300 V/µs | 0.2300 V/µs | 2.30E-7 V/µs | 0.2300 V/µs |