The TLV2774A is a quad operational amplifier with rail-to-rail output, operating from a 2.5 V to 5.5 V single supply. It provides a 10.5 V/µs slew rate and 5.1 MHz bandwidth while consuming 1 mA per channel. The device features a 360 µV maximum input offset voltage at 25°C, 2 pA input bias current, and 17 nV/√Hz input noise voltage. It is specified for operation from −40°C to 125°C and comes in a 14-pin SOIC package. The TLV2774A is qualified for automotive applications and includes a micropower shutdown mode with supply current less than 1 µA.
Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 14-SOIC -40 to 125
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifier, 4 Func, 2100uV Offset-Max, CMOS, PDSO14
Quad Op Amp, 5.1MHz BW, 10.5V/µs SR, 1.25-6V Supply, 4-Ch, CMOS, 14-SOIC Product overview: TLV2774AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.1MHz, 10.5V, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.1MHz, 10.5V, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2774AID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270295-TLV2774AID
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 10.5V/μs
Gain Bandwidth Product: 5.1MHz
Current - Input Bias: 2pA
Voltage - Input Offset: 700μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2774A
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
OP AMP, QUAD RRO/P, 2774, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:5.1MHz; Slew Rate:9V/µs; Supply Voltage Range:2.5V to 6V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad 2.7-V High-Slew Rate R-To-R Output
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2774AID | 296-26813-5-ND | TLV2774AID | 687-TLV2774AID | 1270295-TLV2774AID | TLV2774AID | TLV2774AID | 74AH5200 | TLV2774AID | TLV2774AID |
| Product Name | TLV2774A Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 5.1MHz 10.5V 6V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2774AID | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Quad Rro/p, 2774, Soic14; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 volts | 2.5 to 5.5 volts | 2.5 to 6 volts | 2.5 volts | |||||
| VOS | 2.1 millivolts | 0.7000 millivolts | 0.7000 millivolts | |||||||
| Quiescent Current (IQ) | 2000 microamps | |||||||||
| CMRR | 70 dB |