Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier w/Shutdown 10-VSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032994-TLV2773CDGS
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10.5 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.1MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
2-Ch 5.1MHz Op Amp, Rail-to-Rail, 10.5V/µs, VSSOP Product overview: TLV2773CDGS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1MHz, 10.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.1MHz, 10.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2773CDGS can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PDSO10
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
IC CMOS 2 CIRCUIT 10VSSOP
Operational Amplifiers - Op Amps Dual 2.7V Rail-Rail
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2773CDGS | 032994-TLV2773CDGS | 296-7597-5-ND | 687-TLV2773CDGS | TLV2773CDGS | TLV2773CDGS | TLV2773CDGS | TLV2773CDGS |
| Product Name | TLV2773 Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier w/Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2773CDGS | Instrumentation, Op Amps, Buffer Amps | 5.1MHz 10.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 3 volts | 5.5 volts | ||||
| VOS | 2.5 millivolts | 0.7000 millivolts | 0.7000 millivolts | |||||
| Quiescent Current (IQ) | 2000 microamps | |||||||
| CMRR | 70 dB |