800 uA/ch, 11MHz, RRO, Low Voltage, Quad Channel Op Amp 14-TSSOP -40 to 125
Operational Amplifier, 4 Func, 3500uV Offset-Max, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 032970-TLV2624IPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 800μA
Channel Output Current: 28mA
Gain Bandwidth Product (GBP): 11MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
4-Ch Op Amp, 11MHz, 2.75V, 800uA, RRO, TSSOP Product overview: TLV2624IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11MHz, 2.75V, 800uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11MHz, 2.75V, 800uA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2624IPWR can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps 800 uA/ch 11MHz RRO Low Vltg Quad Ch
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2624IPWR | TLV2624IPWR | 032970-TLV2624IPWR | 296-TLV2624IPWRTR-ND | 687-TLV2624IPWR | TLV2624IPWR | TLV2624IPWR | TLV2624IPWR | TLV2624IPWR |
| Product Name | TLV2624 800 uA/ch, 11MHz, RRO, Low Voltage, Quad Channel Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2624IPWR | Instrumentation, Op Amps, Buffer Amps | 11MHz 2.75V 800uA TSSOP Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.7 to 5.5 volts | 2.75 volts | 2.7 volts | |||||
| VOS | 3.5 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 1000 microamps | ||||||||
| CMRR | 77 dB |