Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier 5-SOT-23 0 to 70
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 032974-TLV2721CDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.25 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 110μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 510kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Op Amp, 510kHz BW, 1.35-10V, 110uA, SOT-23-5 Product overview: TLV2721CDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510kHz, 10V, 110uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 510kHz, 10V, 110uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2721CDBVR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps LP R/R
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2721CDBVR | 296-10653-2-ND | TLV2721CDBVR | 032974-TLV2721CDBVR | 687-TLV2721CDBVR | TLV2721CDBVR | TLV2721CDBVR | TLV2721CDBVR | TLV2721CDBVR | TLV2721CDBVR |
| Product Name | TLV2721 Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2721CDBVR | 510kHz 10V 110uA SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||
| Supply Voltage (VS) | 2.7 to 10 volts | 2.7 to 10 volts | 5 volts | 2.7 volts | 2.7 volts | |||||
| GBW | 0.5100 MHz | 0.5100 MHz | 0.5100 MHz | 0.5100 MHz | ||||||
| Slew Rate | 0.1800 V/µs | 0.2500 V/µs | 0.2500 V/µs | 0.2500 V/µs | 2.50E-7 V/µs | 0.2500 V/µs | 0.2500 V/µs | |||
| CMRR | 70 dB |