Texas Instruments TLV2783 Dual 1.8V RRIO, 8MHz Amplifier with Shutdown TLV2783IDGSR

Description
Dual 1.8V RRIO, 8MHz Amplifier with Shutdown 10-VSSOP -40 to 125
Request a Quote Datasheet
Description
Dual 1.8V RRIO, 8MHz Amplifier with Shutdown 10-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2783 Dual 1.8V RRIO, 8MHz Amplifier with Shutdown - TLV2783IDGSR - Texas Instruments
Dallas, TX, United States
TLV2783 Dual 1.8V RRIO, 8MHz Amplifier with Shutdown
TLV2783IDGSR
TLV2783 Dual 1.8V RRIO, 8MHz Amplifier with Shutdown TLV2783IDGSR
Dual 1.8V RRIO, 8MHz Amplifier with Shutdown 10-VSSOP -40 to 125

Dual 1.8V RRIO, 8MHz Amplifier with Shutdown 10-VSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10685-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10685-2-ND
Instrumentation, Op Amps, Buffer Amps 296-10685-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Dual 1.8V 8MHz 23mA Operational Amplifier IC - 687-TLV2783IDGSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.8V 8MHz 23mA Operational Amplifier IC
687-TLV2783IDGSR
Dual 1.8V 8MHz 23mA Operational Amplifier IC 687-TLV2783IDGSR
Dual 1.8V RRIO Op Amp, 8MHz, 23mA, 4.3V/µs, VSSOP Product overview: TLV2783IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 8MHz, 23mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8V, 8MHz, 23mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2783IDGSR can be used for catalog matching and distributor lookup.

Dual 1.8V RRIO Op Amp, 8MHz, 23mA, 4.3V/µs, VSSOP Product overview: TLV2783IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 8MHz, 23mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8V, 8MHz, 23mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2783IDGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV2783IDGSR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO10

Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO10

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2783IDGSR - 133928-TLV2783IDGSR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2783IDGSR
133928-TLV2783IDGSR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2783IDGSR 133928-TLV2783IDGSR
Manufacturer: Texas Instruments Win Source Part Number: 133928-TLV2783IDGSR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V Operating Supply Current: 650μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133928-TLV2783IDGSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 650μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2783IDGSR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2783IDGSR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2783IDGSR
IC OPAMP GP 2 CIRCUIT 10VSSOP

IC OPAMP GP 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2783IDGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2783IDGSR
Instrumentation, OP Amps, Buffer Amps TLV2783IDGSR
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2783IDGSR
Operational Amplifiers - Op Amps TLV2783IDGSR
Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MHz Amp w/Shtdwn

Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MHz Amp w/Shtdwn

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2783IDGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2783IDGSR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2783IDGSR
IC OPAMP GP 2 CIRCUIT 10VSSOP

IC OPAMP GP 2 CIRCUIT 10VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2783IDGSR 296-10685-2-ND 687-TLV2783IDGSR TLV2783IDGSR 133928-TLV2783IDGSR TLV2783IDGSR TLV2783IDGSR TLV2783IDGSR TLV2783IDGSR
Product Name TLV2783 Dual 1.8V RRIO, 8MHz Amplifier with Shutdown Instrumentation, Op Amps, Buffer Amps Dual 1.8V 8MHz 23mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2783IDGSR Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC,VSSOP MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Tape and Reel SSOP; SOP; VSSOP10 SSOP; SOP; 10-VSSOP SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Surface Mount
Features Rail-Rail-Out
Source Current (IS) 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps
Slew Rate 5 V/µs 4.3 V/µs 5 V/µs 5 V/µs 5.00E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

LM119QML High Speed Dual Comparator - 8601401IA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 4 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110SG - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers