Texas Instruments TLV2771 Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier TLV2771IDBVT

Description
Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2771 Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier - TLV2771IDBVT - Texas Instruments
Dallas, TX, United States
TLV2771 Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier
TLV2771IDBVT
TLV2771 Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier TLV2771IDBVT
Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier 5-SOT-23 -40 to 125

Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
 - TLV2771IDBVT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO5

Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO5

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV2771IDBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV2771IDBVTTR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV2771IDBVTTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV2771IDBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV2771IDBVTCT-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV2771IDBVTCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2771IDBVT - 055134-TLV2771IDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2771IDBVT
055134-TLV2771IDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2771IDBVT 055134-TLV2771IDBVT
Manufacturer: Texas Instruments Win Source Part Number: 055134-TLV2771IDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10.5 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 1mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.1MHz Alternative Parts (Cross-Reference): MAX4091AUK+T; TLV2471CDBVT; OPA374AIDBVT; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055134-TLV2771IDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10.5 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.1MHz
Alternative Parts (Cross-Reference): MAX4091AUK+T; TLV2471CDBVT; OPA374AIDBVT;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.1MHz 9V SOT-23 Operational Amplifier IC
687-TLV2771IDBVT
5.1MHz 9V SOT-23 Operational Amplifier IC 687-TLV2771IDBVT
1ch Op Amp, 5.1MHz BW, 9V/µs SR, Rail-to-Rail, SOT-23-5 Product overview: TLV2771IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1MHz, 9V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.1MHz, 9V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2771IDBVT can be used for catalog matching and distributor lookup.

1ch Op Amp, 5.1MHz BW, 9V/µs SR, Rail-to-Rail, SOT-23-5 Product overview: TLV2771IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1MHz, 9V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.1MHz, 9V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2771IDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2771IDBVT
Operational Amplifiers - Op Amps TLV2771IDBVT
Operational Amplifiers - Op Amps Single 2.7-V Hi-Slew Rate R-To-R Output

Operational Amplifiers - Op Amps Single 2.7-V Hi-Slew Rate R-To-R Output

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2771IDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2771IDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2771IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2771IDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2771IDBVT
Integrated Circuits (ICs) - Linear - Amplifiers TLV2771IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2771IDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2771IDBVT
Instrumentation, OP Amps, Buffer Amps TLV2771IDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2771IDBVT TLV2771IDBVT 296-TLV2771IDBVTTR-ND 055134-TLV2771IDBVT 687-TLV2771IDBVT TLV2771IDBVT TLV2771IDBVT TLV2771IDBVT TLV2771IDBVT
Product Name TLV2771 Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2771IDBVT 5.1MHz 9V SOT-23 Operational Amplifier IC Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 3 volts 2.5 volts
VOS 2.5 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 2000 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data