Texas Instruments TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp TLV27L2CDGKR

Description
11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-VSSOP
Request a Quote Datasheet
Description
11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp - TLV27L2CDGKR - Texas Instruments
Dallas, TX, United States
TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp
TLV27L2CDGKR
TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp TLV27L2CDGKR
11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-VSSOP

11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 160kHz 8V 7uA Operational Amplifier IC
687-TLV27L2CDGKR
Dual 160kHz 8V 7uA Operational Amplifier IC 687-TLV27L2CDGKR
Dual Op Amp, 160kHz, 8V, 7uA, VSSOP, 500uV Vos Product overview: TLV27L2CDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160kHz, 8V, 7uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160kHz, 8V, 7uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L2CDGKR can be used for catalog matching and distributor lookup.

Dual Op Amp, 160kHz, 8V, 7uA, VSSOP, 500uV Vos Product overview: TLV27L2CDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160kHz, 8V, 7uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160kHz, 8V, 7uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L2CDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17057-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17057-1-ND
Instrumentation, Op Amps, Buffer Amps 296-17057-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17057-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17057-6-ND
Instrumentation, Op Amps, Buffer Amps 296-17057-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17057-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17057-2-ND
Instrumentation, Op Amps, Buffer Amps 296-17057-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2CDGKR - 1270336-TLV27L2CDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2CDGKR
1270336-TLV27L2CDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2CDGKR 1270336-TLV27L2CDGKR
Manufacturer: Texas Instruments Win Source Part Number: 1270336-TLV27L2CDGKR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 500μV Family Name: TLV27L2 Categories: Integrated Circuits (ICs) Operating Supply Current: 7μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Output Current per Channel: 400μA SR - Slew Rate: 0.06 V/μs GBP - Gain Bandwidth Product: 160kHz Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V Alternative Parts (Cross-Reference): EL5211IYE-T13; EL5211IYEZ; EL5211IYE; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1270336-TLV27L2CDGKR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Family Name: TLV27L2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 400μA
SR - Slew Rate: 0.06 V/μs
GBP - Gain Bandwidth Product: 160kHz
Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Alternative Parts (Cross-Reference): EL5211IYE-T13; EL5211IYEZ; EL5211IYE;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TLV27L2CDGKR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIMOS, PDSO8

Operational Amplifier, 2 Func, 5000uV Offset-Max, BIMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV27L2CDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV27L2CDGKR
Integrated Circuits (ICs) - Linear - Amplifiers TLV27L2CDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV27L2CDGKR
Operational Amplifiers - Op Amps TLV27L2CDGKR
Operational Amplifiers - Op Amps 11-uA/Ch 160kHz RR-Out Dual Op Amp

Operational Amplifiers - Op Amps 11-uA/Ch 160kHz RR-Out Dual Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV27L2CDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV27L2CDGKR
Instrumentation, OP Amps, Buffer Amps TLV27L2CDGKR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2CDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV27L2CDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV27L2CDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV27L2CDGKR 687-TLV27L2CDGKR 296-17057-1-ND 1270336-TLV27L2CDGKR TLV27L2CDGKR TLV27L2CDGKR TLV27L2CDGKR TLV27L2CDGKR TLV27L2CDGKR
Product Name TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp Dual 160kHz 8V 7uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2CDGKR Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 8 volts 2.7 volts
VOS 4.5 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 10 microamps
CMRR 58 dB
Unlock Full Specs
to access all available technical data