Texas Instruments TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp TLV27L1IDBVT

Description
11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 -40 to 125
Request a Quote
Description
11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV27L1IDBVT is a single supply operational amplifier from Quarktwin Technology Ltd. that features rail-to-rail output capability. It operates within a supply voltage range of 2.7 V to 16 V and is designed for low power applications, consuming only 7 OºA of supply current per channel. The amplifier offers a wide bandwidth of 160 kHz and a high slew rate of 0.1 V/Oºs, making it suitable for various applications including portable medical devices, power monitoring, and low power security systems. This device is available in a compact SOT-23 package, which allows for space-efficient designs. It has a specified temperature range of -40°C to 125°C, making it suitable for industrial applications. The input bias current is exceptionally low at 1 pA, and the input noise voltage is 89 nV/,àöHz, contributing to its performance in sensitive applications. The TLV27L1IDBVT is a cost-effective option for engineers looking for a reliable operational amplifier with low power consumption and good performance characteristics.

Datasheet Summary
Powered by GS/AI

The TLV27L1IDBVT is a single supply operational amplifier from Quarktwin Technology Ltd. that features rail-to-rail output capability. It operates within a supply voltage range of 2.7 V to 16 V and is designed for low power applications, consuming only 7 OºA of supply current per channel. The amplifier offers a wide bandwidth of 160 kHz and a high slew rate of 0.1 V/Oºs, making it suitable for various applications including portable medical devices, power monitoring, and low power security systems. This device is available in a compact SOT-23 package, which allows for space-efficient designs. It has a specified temperature range of -40°C to 125°C, making it suitable for industrial applications. The input bias current is exceptionally low at 1 pA, and the input noise voltage is 89 nV/,àöHz, contributing to its performance in sensitive applications. The TLV27L1IDBVT is a cost-effective option for engineers looking for a reliable operational amplifier with low power consumption and good performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp - TLV27L1IDBVT - Texas Instruments
Dallas, TX, United States
TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp
TLV27L1IDBVT
TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp TLV27L1IDBVT
11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 -40 to 125

11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1IDBVT - 797115-TLV27L1IDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1IDBVT
797115-TLV27L1IDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1IDBVT 797115-TLV27L1IDBVT
Manufacturer: Texas Instruments Win Source Part Number: 797115-TLV27L1IDBVT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 500μV Family Name: TLV27L1 Categories: Integrated Circuits (ICs) Operating Supply Current: 7μA Manufacturer Package: SOT-23-5 Output Current per Channel: 400μA SR - Slew Rate: 0.06 V/μs GBP - Gain Bandwidth Product: 160kHz Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V Alternative Parts (Cross-Reference): LT1782IS5#TR; LT1782HS5#TRPBF; LT1782CS5#TRM; LT1782HS5#TR; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 797115-TLV27L1IDBVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Family Name: TLV27L1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7μA
Manufacturer Package: SOT-23-5
Output Current per Channel: 400μA
SR - Slew Rate: 0.06 V/μs
GBP - Gain Bandwidth Product: 160kHz
Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Alternative Parts (Cross-Reference): LT1782IS5#TR; LT1782HS5#TRPBF; LT1782CS5#TRM; LT1782HS5#TR;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26814-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26814-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26814-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26814-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26814-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26814-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26814-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26814-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26814-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
160kHz 7uA SOT-23 Operational Amplifier IC
687-TLV27L1IDBVT
160kHz 7uA SOT-23 Operational Amplifier IC 687-TLV27L1IDBVT
1-Ch Op Amp, 160kHz GBW, 7uA, SOT-23-5 Product overview: TLV27L1IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160kHz, 7uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160kHz, 7uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L1IDBVT can be used for catalog matching and distributor lookup.

1-Ch Op Amp, 160kHz GBW, 7uA, SOT-23-5 Product overview: TLV27L1IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160kHz, 7uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160kHz, 7uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L1IDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1IDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV27L1IDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV27L1IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV27L1IDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV27L1IDBVT
Integrated Circuits (ICs) - Linear - Amplifiers TLV27L1IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV27L1IDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV27L1IDBVT
Instrumentation, OP Amps, Buffer Amps TLV27L1IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV27L1IDBVT
Operational Amplifiers - Op Amps TLV27L1IDBVT
Operational Amplifiers - Op Amps 11-uA/Ch 160kHz RR-Out Op Amp

Operational Amplifiers - Op Amps 11-uA/Ch 160kHz RR-Out Op Amp

Buy Now Datasheet
Op Amp, Rro/p, Smd, 27L1, Sot-23-5; No. Of Amplifiers Texas Instruments - 28AH5472 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Rro/p, Smd, 27L1, Sot-23-5; No. Of Amplifiers Texas Instruments
28AH5472
Op Amp, Rro/p, Smd, 27L1, Sot-23-5; No. Of Amplifiers Texas Instruments 28AH5472
OP AMP, RRO/P, SMD, 27L1, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:160kHz; Slew Rate:0.06V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

OP AMP, RRO/P, SMD, 27L1, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:160kHz; Slew Rate:0.06V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV27L1IDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV27L1IDBVT
Instrumentation, OP Amps, Buffer Amps TLV27L1IDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV27L1IDBVT 797115-TLV27L1IDBVT 296-26814-2-ND 687-TLV27L1IDBVT TLV27L1IDBVT TLV27L1IDBVT TLV27L1IDBVT TLV27L1IDBVT 28AH5472 TLV27L1IDBVT
Product Name TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1IDBVT Instrumentation, Op Amps, Buffer Amps 160kHz 7uA SOT-23 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op Amp, Rro/p, Smd, 27L1, Sot-23-5; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 8 volts 2.7 volts 2.7 volts 1.35 to 8 volts
VOS 4.5 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 11 microamps
CMRR 58 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
TLV2252AM Low Voltage Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566603QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 125 microamps
View Details
TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier - 5962-9089601MPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC,SOIC
View Details
3 suppliers
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers