Texas Instruments TLV2770 Single 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier w/Shutdown TLV2770IDR

Description
Single 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier w/Shutdown 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier w/Shutdown 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2770 Single 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier w/Shutdown - TLV2770IDR - Texas Instruments
Dallas, TX, United States
TLV2770 Single 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier w/Shutdown
TLV2770IDR
TLV2770 Single 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier w/Shutdown TLV2770IDR
Single 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier w/Shutdown 8-SOIC -40 to 125

Single 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier w/Shutdown 8-SOIC -40 to 125

Buy Now Datasheet
 - TLV2770IDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1898-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1898-2-ND
Instrumentation, Op Amps, Buffer Amps 296-1898-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2770IDR
Operational Amplifiers - Op Amps TLV2770IDR
Operational Amplifiers - Op Amps Sngl 2.7V Hi-Slew-Rt R-to-R Out w/Shtdwn

Operational Amplifiers - Op Amps Sngl 2.7V Hi-Slew-Rt R-to-R Out w/Shtdwn

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2770IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2770IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2770IDR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2770IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2770IDR
Instrumentation, OP Amps, Buffer Amps TLV2770IDR
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2770IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2770IDR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2770IDR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2770IDR TLV2770IDR 296-1898-2-ND TLV2770IDR TLV2770IDR TLV2770IDR TLV2770IDR
Product Name TLV2770 Single 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier w/Shutdown Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 volts
VOS 2.5 millivolts 0.5000 millivolts
Quiescent Current (IQ) 2000 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
INA117 High Common-Mode Voltage Difference Amplifier - INA117P - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
9 suppliers
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers