Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2634IDR TLV2634IDR

Description
Operational Amplifier, 4 Func, 5200uV Offset-Max, CMOS, PDSO14
Request a Quote
Description
Operational Amplifier, 4 Func, 5200uV Offset-Max, CMOS, PDSO14
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2634IDR is a quad operational amplifier designed for general-purpose applications, featuring rail-to-rail output and a wide input voltage range that includes ground. It operates within a supply voltage range of 2.7 V to 5.5 V and is suitable for industrial applications with an operating temperature range of -40°C to 125°C. The amplifier has a gain-bandwidth product of 9 MHz and a low supply current of 730 µA per channel, making it efficient for battery-powered devices. The device is available in a 14-pin SOIC package and is characterized by its low noise and low distortion, which are beneficial for high-speed and high-resolution data conversion tasks. The TLV2634IDR is compatible with lithium-ion powered systems and microcontrollers, enhancing its versatility in various electronic designs.

Datasheet Summary
Powered by GS/AI

The TLV2634IDR is a quad operational amplifier designed for general-purpose applications, featuring rail-to-rail output and a wide input voltage range that includes ground. It operates within a supply voltage range of 2.7 V to 5.5 V and is suitable for industrial applications with an operating temperature range of -40°C to 125°C. The amplifier has a gain-bandwidth product of 9 MHz and a low supply current of 730 µA per channel, making it efficient for battery-powered devices. The device is available in a 14-pin SOIC package and is characterized by its low noise and low distortion, which are beneficial for high-speed and high-resolution data conversion tasks. The TLV2634IDR is compatible with lithium-ion powered systems and microcontrollers, enhancing its versatility in various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
 - TLV2634IDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 5200uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 5200uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2634IDR - 900181-TLV2634IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2634IDR
900181-TLV2634IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2634IDR 900181-TLV2634IDR
Manufacturer: Texas Instruments Win Source Part Number: 900181-TLV2634IDR Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TLV263 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-11977-6, -TLV2634IDRG4, 296-11977-2, 296-11977-1, 296-11977-2-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 900181-TLV2634IDR
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TLV263
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-11977-6, -TLV2634IDRG4, 296-11977-2, 296-11977-1, 296-11977-2-NDR

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-11977-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-11977-2-ND
Instrumentation, Op Amps, Buffer Amps 296-11977-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 9MHz SOIC Operational Amplifier IC
687-TLV2634IDR
Quad 9MHz SOIC Operational Amplifier IC 687-TLV2634IDR
QUAD OP-AMP, 5200uV OFFSET-MAX, 9MHz BAND WIDTH, PDSO14, GREEN, PLASTIC, SOIC-14 Product overview: TLV2634IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 9MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2634IDR can be used for catalog matching and distributor lookup.

QUAD OP-AMP, 5200uV OFFSET-MAX, 9MHz BAND WIDTH, PDSO14, GREEN, PLASTIC, SOIC-14 Product overview: TLV2634IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 9MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2634IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2634IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2634IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2634IDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2634IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2634IDR
Instrumentation, OP Amps, Buffer Amps TLV2634IDR
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2634IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2634IDR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2634IDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2634IDR 900181-TLV2634IDR 296-11977-2-ND 687-TLV2634IDR TLV2634IDR TLV2634IDR TLV2634IDR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2634IDR Instrumentation, Op Amps, Buffer Amps Quad 9MHz SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Package Type SOP; SOP14 SOIC; 14-SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width) Surface Mount
Life Cycle Stage Obsolete Removed; Obsolete Removed
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Features Rail-Rail-Out
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
LMC6482QML CMOS Dual Rail-to-Rail Input and Output Operational Amplifier - 5962-9453401MPA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details
3 suppliers
Audio Amplifier ICs - 1658390 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Operating Range Speaker
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 4127JG - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 0.0900 MHz
View Details